Timken Company (The) Pillow Block/Bearing Housing SCJT1 1/4

Description
FLANGE-MOUNT BALL BEARING UNIT,TWO-BOLT FLANGE, 1.2500 IN BORE, CAST IRON HOUSING, INTERMEDIATE DUTY, SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE-MOUNT BALL BEARING UNIT,TWO-BOLT FLANGE, 1.2500 IN BORE, CAST IRON HOUSING, INTERMEDIATE DUTY, SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 71670961 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
71670961
Pillow Block/Bearing Housing 71670961
FLANGE-MOUNT BALL BEARING UNIT,TWO-BOLT FLANGE, 1.2500 IN BORE, CAST IRON HOUSING, INTERMEDIATE DUTY, SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY

FLANGE-MOUNT BALL BEARING UNIT,TWO-BOLT FLANGE, 1.2500 IN BORE, CAST IRON HOUSING, INTERMEDIATE DUTY, SET SCREW LOCKING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 71670961
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

0.375 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 40000 rpm
Housing Aluminum
Length 2.25 inch (57.15 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details
Pillow Block/Bearing Housing - 19485367 - Radwell International
Specs
Bearing Type Ball
View Details