Timken Company (The) Pillow Block/Bearing Housing RAKH-1-3/16

Description
BALL PILLOW BLOCK HOUSED UNIT, 087796057982. FREE 2 YEAR RADWELL WARRANTY
Description
BALL PILLOW BLOCK HOUSED UNIT, 087796057982. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19485367 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19485367
Pillow Block/Bearing Housing 19485367
BALL PILLOW BLOCK HOUSED UNIT, 087796057982. FREE 2 YEAR RADWELL WARRANTY

BALL PILLOW BLOCK HOUSED UNIT, 087796057982. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19485367
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Closed Type Super Ball Bushing Pillow Block SPB8 - TSPB-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 255 lbs (116 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS306 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508977 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 6.57 inch (167 mm)
View Details