Timken Company (The) Pillow Block/Bearing Housing SCJ 15/16

Description
FLANGE MOUNT BEARINGS - FOUR-BOLT FLANGE, 0.9375 INCH BORE, CAST IRON HOUSING, STANDARD DUTY. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE MOUNT BEARINGS - FOUR-BOLT FLANGE, 0.9375 INCH BORE, CAST IRON HOUSING, STANDARD DUTY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19389372 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19389372
Pillow Block/Bearing Housing 19389372
FLANGE MOUNT BEARINGS - FOUR-BOLT FLANGE, 0.9375 INCH BORE, CAST IRON HOUSING, STANDARD DUTY. FREE 2 YEAR RADWELL WARRANTY

FLANGE MOUNT BEARINGS - FOUR-BOLT FLANGE, 0.9375 INCH BORE, CAST IRON HOUSING, STANDARD DUTY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19389372
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509018 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 3.31 inch (84 mm)
View Details
1.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 5145 lbs (2333 kg)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
Bearing Stainless Steel
View Details
Pillow Block/Bearing Housing - 19378898 - Radwell International
Specs
Bearing Type Ball
View Details