Timken Company (The) Pillow Block/Bearing Housing RSAO2 15/16

Description
PILLOW BLOCK BALL BEARING UNIT, 2-BOLT BASE, 2-15/16 IN BORE, CAST IRON MATERIAL, HEAVY DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BALL BEARING UNIT, 2-BOLT BASE, 2-15/16 IN BORE, CAST IRON MATERIAL, HEAVY DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19378898 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19378898
Pillow Block/Bearing Housing 19378898
PILLOW BLOCK BALL BEARING UNIT, 2-BOLT BASE, 2-15/16 IN BORE, CAST IRON MATERIAL, HEAVY DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING UNIT, 2-BOLT BASE, 2-15/16 IN BORE, CAST IRON MATERIAL, HEAVY DUTY, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19378898
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508999 - RS Components, Ltd.
Specs
Shaft Diameter 2.17 inch (55 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
0.5
Specs
Bearing Type Needle Roller
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 380 lbs (172 kg)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.97 inch (50 mm)
View Details
Pillow Block/Bearing Housing - 99955028 - Radwell International
Specs
Bearing Type Spherical Roller
View Details