MOUETTE PLASTIC MOLD CO., LTD Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel SUCPH209

Description
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required. Insert: Set Screw Locking Normal Duty Wide Inner Ring Stainless Steel Housing: Housings made of cast, stainless steel or thermoplastic. Applications: Printing machinery and spinneret; Food industrial plants Butchers Food packaging machines
Request a Quote
Description
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required. Insert: Set Screw Locking Normal Duty Wide Inner Ring Stainless Steel Housing: Housings made of cast, stainless steel or thermoplastic. Applications: Printing machinery and spinneret; Food industrial plants Butchers Food packaging machines
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH209 - MOUETTE PLASTIC MOLD CO., LTD
Changzhou, China
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel
SUCPH209
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel SUCPH209
This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required. Insert: Set Screw Locking Normal Duty Wide Inner Ring Stainless Steel Housing: Housings made of cast, stainless steel or thermoplastic. Applications: Printing machinery and spinneret; Food industrial plants Butchers Food packaging machines

This unit is the high centerheight pillow type unit, It has a great resistance to impact loads. It is a suitable for machinery where greater base to center heights are required.
Insert:
Set Screw Locking
Normal Duty
Wide Inner Ring
Stainless Steel
Housing:
Housings made of cast, stainless steel or thermoplastic.
Applications:
Printing machinery and spinneret;
Food industrial plants
Butchers
Food packaging machines

Supplier's Site

Technical Specifications

  MOUETTE PLASTIC MOLD CO., LTD
Product Category Pillow Block Bearings
Product Number SUCPH209
Product Name Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
Bearing Stainless Steel
Housing Stainless Steel
Length 7.48 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Base Pillow Block Bearing Units - SUCPW205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS326 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.12 inch (130 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU211 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 2.17 inch (55 mm)
View Details