Timken Company (The) Pillow Block/Bearing Housing SAK1 15/16

Description
PILLOW BLOCK, BALL BEARING, NARROW SHROUD, TWO BOLT, 1.9375 IN INSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK, BALL BEARING, NARROW SHROUD, TWO BOLT, 1.9375 IN INSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19422604 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19422604
Pillow Block/Bearing Housing 19422604
PILLOW BLOCK, BALL BEARING, NARROW SHROUD, TWO BOLT, 1.9375 IN INSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK, BALL BEARING, NARROW SHROUD, TWO BOLT, 1.9375 IN INSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19422604
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509015 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 2.99 inch (76 mm)
View Details
6 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing - A 7Z29MXS006 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 43000 rpm
Load Rating 169 lbs (76.46 kg)
Housing Aluminum
View Details
Tapped Base Pillow Block Bearing Units - SUCPW205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
Pillow Block/Bearing Housing - 99955028 - Radwell International
Specs
Bearing Type Spherical Roller
View Details