Timken Company (The) Pillow Block/Bearing Housing QAP20A400SM

Description
SPHERICAL ROLLER BEARING, HOUSED UNIT, 883450187978. FREE 2 YEAR RADWELL WARRANTY
Description
SPHERICAL ROLLER BEARING, HOUSED UNIT, 883450187978. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 99955028 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
99955028
Pillow Block/Bearing Housing 99955028
SPHERICAL ROLLER BEARING, HOUSED UNIT, 883450187978. FREE 2 YEAR RADWELL WARRANTY

SPHERICAL ROLLER BEARING, HOUSED UNIT, 883450187978. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 99955028
Product Name Pillow Block/Bearing Housing
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
1-11/16 in. ID, 5-13/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20927 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.06 inch (52.39 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
Bearing Stainless Steel
View Details
Pillow Block/Bearing Housing - 19421275 - Radwell International
Specs
Bearing Type Ball
View Details