Timken Company (The) Pillow Block/Bearing Housing RTU-1-7/16

Description
BEARING, HOUSED, 1-7/16 IN BORE. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, HOUSED, 1-7/16 IN BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 49486860 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
49486860
Pillow Block/Bearing Housing 49486860
BEARING, HOUSED, 1-7/16 IN BORE. FREE 2 YEAR RADWELL WARRANTY

BEARING, HOUSED, 1-7/16 IN BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 49486860
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

7/8 in. ID, 5-1/8 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20514 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.41 inch (35.72 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Pillow Block/Bearing Housing - 80870402 - Radwell International
Specs
Bearing Type Ball
View Details