Timken Company (The) Pillow Block/Bearing Housing NA4GC-017-1

Description
POLY ROUND SOLUTION FLANGE HOUSING,POLYMER SMALL,4-BOLT,W/SLEEV E,205 RING SIZE. FREE 2 YEAR RADWELL WARRANTY
Description
POLY ROUND SOLUTION FLANGE HOUSING,POLYMER SMALL,4-BOLT,W/SLEEV E,205 RING SIZE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 102541139 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
102541139
Pillow Block/Bearing Housing 102541139
POLY ROUND SOLUTION FLANGE HOUSING,POLYMER SMALL,4-BOLT,W/SLEEV E,205 RING SIZE. FREE 2 YEAR RADWELL WARRANTY

POLY ROUND SOLUTION FLANGE HOUSING,POLYMER SMALL,4-BOLT,W/SLEEVE,205 RING SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 102541139
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

1-3/16 in. ID, 4.21 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-206-11875 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.24 inch (31.5 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.38 inch (35 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details