Timken Company (The) Pillow Block/Bearing Housing RSA1 3/16

Description
PILLOW BLOCK MOUNTED BEARING, LOCKING COLLAR, TWO BOLT, SHROUD SEAL, 1 3/16 INCH. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK MOUNTED BEARING, LOCKING COLLAR, TWO BOLT, SHROUD SEAL, 1 3/16 INCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19401146 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19401146
Pillow Block/Bearing Housing 19401146
PILLOW BLOCK MOUNTED BEARING, LOCKING COLLAR, TWO BOLT, SHROUD SEAL, 1 3/16 INCH. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK MOUNTED BEARING, LOCKING COLLAR, TWO BOLT, SHROUD SEAL, 1 3/16 INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19401146
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 220 lbs (99.77 kg)
Housing Aluminum
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS320 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details