Timken Company (The) Pillow Block/Bearing Housing 204 AK-P

Description
DISCONTINUED BY MANUFACTOR, PILLOW BLOCK W/ BEARING, SERIES 204, 3/4 INCH BORE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTOR, PILLOW BLOCK W/ BEARING, SERIES 204, 3/4 INCH BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 98609919 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
98609919
Pillow Block/Bearing Housing 98609919
DISCONTINUED BY MANUFACTOR, PILLOW BLOCK W/ BEARING, SERIES 204, 3/4 INCH BORE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTOR, PILLOW BLOCK W/ BEARING, SERIES 204, 3/4 INCH BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 98609919
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN12 - TTWN-12 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1200 lbs (544 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS306 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details