Timken Company (The) Pillow Block/Bearing Housing RAK1 11/16

Description
BALL BEARING, INDUSTRIAL, SHROUD SEAL, TOW-BOLT PILLOW BLOCK, WIDE INNER RING, HOUSED UNITS. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, INDUSTRIAL, SHROUD SEAL, TOW-BOLT PILLOW BLOCK, WIDE INNER RING, HOUSED UNITS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19442030 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19442030
Pillow Block/Bearing Housing 19442030
BALL BEARING, INDUSTRIAL, SHROUD SEAL, TOW-BOLT PILLOW BLOCK, WIDE INNER RING, HOUSED UNITS. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, INDUSTRIAL, SHROUD SEAL, TOW-BOLT PILLOW BLOCK, WIDE INNER RING, HOUSED UNITS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19442030
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

2-3/16 in. ID, 8-13/16 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21135 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.31 inch (58.74 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508970 - RS Components, Ltd.
Specs
Shaft Diameter 1.5 inch (38.09 mm)
Housing Cast Iron; Cast iron
Length 7.25 inch (184 mm)
View Details
Pillow Block/Bearing Housing - 99971525 - Radwell International
Specs
Bearing Type Spherical Roller
View Details