Frelon-lined pillow blocks are self-aligning, open-type bearings with anodized aluminum bodies and Frelon-lined aluminum bearings, designed for low-cost applications with metric bore sizes. The S61P ZM16F043 variant has a 16 mm bore with a standard tolerance of +0.093/+0.066 mm, a height of 22 mm, width of 35 mm, length of 53 mm, and an M6 anti-rotation pin. It supports a dynamic load rating of 5930 N, has a maximum operating angle of 68°, and weighs 0.162 kg.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | S61PPZM16F043 |
| Product Name | 16mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. |
| Bearing / Housing Features | Self-aligning |
| Shaft Diameter | 0.6299 inch (16 mm) |
| Load Rating | 1333 lbs (605 kg) |
| Bearing | Frelon Lined Alum. |