Timken Company (The) Pillow Block/Bearing Housing RAKH1 1/4

Description
BALL PILLOW BLOCK HOUSED UNIT, 087796058477. FREE 2 YEAR RADWELL WARRANTY
Description
BALL PILLOW BLOCK HOUSED UNIT, 087796058477. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19429927 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19429927
Pillow Block/Bearing Housing 19429927
BALL PILLOW BLOCK HOUSED UNIT, 087796058477. FREE 2 YEAR RADWELL WARRANTY

BALL PILLOW BLOCK HOUSED UNIT, 087796058477. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19429927
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

3/4 in. ID, 3.74 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-205-3/4 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.1 inch (27.94 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL326 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.12 inch (130 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509059 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Pillow Block/Bearing Housing - 19372274 - Radwell International
Specs
Bearing Type Ball
View Details