Timken Company (The) Pillow Block/Bearing Housing QAPL10A115SEM

Description
PILLOW BLOCK ROLLER BEARING UNIT , 1-15/16 IN BORE DIA., CAST STEEL MATERIAL, HEAVY DUTY, EXPANSION BEARING (FLOATING). FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK ROLLER BEARING UNIT , 1-15/16 IN BORE DIA., CAST STEEL MATERIAL, HEAVY DUTY, EXPANSION BEARING (FLOATING). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 99955278 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
99955278
Pillow Block/Bearing Housing 99955278
PILLOW BLOCK ROLLER BEARING UNIT , 1-15/16 IN BORE DIA., CAST STEEL MATERIAL, HEAVY DUTY, EXPANSION BEARING (FLOATING). FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK ROLLER BEARING UNIT , 1-15/16 IN BORE DIA., CAST STEEL MATERIAL, HEAVY DUTY, EXPANSION BEARING (FLOATING). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 99955278
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

2 in. ID, 6-3/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21132 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.31 inch (58.74 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL318 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.54 inch (90 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508992 - RS Components, Ltd.
Specs
Shaft Diameter 2.36 inch (60 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Pillow Block/Bearing Housing - 71669340 - Radwell International
Specs
Bearing Type Ball
View Details