Timken Company (The) Pillow Block/Bearing Housing VCJT1 7/16

Description
BALL FLANGE UNIT, 087796059443. FREE 2 YEAR RADWELL WARRANTY
Description
BALL FLANGE UNIT, 087796059443. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 71669340 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
71669340
Pillow Block/Bearing Housing 71669340
BALL FLANGE UNIT, 087796059443. FREE 2 YEAR RADWELL WARRANTY

BALL FLANGE UNIT, 087796059443. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 71669340
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508986 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 8.11 inch (206 mm)
View Details
0.75
Specs
Bearing Type Needle Roller
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1000 lbs (454 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS315 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
View Details
Pillow Block/Bearing Housing - 71667404 - Radwell International
Specs
Bearing Type Ball
View Details