Timken Company (The) Precision Ball Bearings MM/MMV (Machine Tool Bearings)

Description
Super precision bearings manufactured to the MM/MMV tolerance class operate with running accuracy and performance levels meeting ABEC 9/ISO P2 levels, yet maintain non-critical features at ABEC 7/ISO P4 levels for cost effectiveness. Timken® Fafnir® super precision ball bearings are designed to meet demanding machine tool requirements for high speeds, accuracy, rigidity and maximum machine uptime. Special raceway finishes and ball bearing designs achieve the highest possible operating speeds. Size Range: 10 mm - 300 mm (0.3937 in. - 11.8110 in.) bore Design Attributes Designed to meet ABEC 9/ISO P2 running accuracy specifications. Non-critical design features at ABEC 7/ISO P4 levels are integrated for cost effectiveness Features 15- or 25-degree contact angles for different combinations of radial and axial loads. WI design is available for higher capacity at moderate to high speeds. Micro-coded bore and O.D. surfaces help machine builders achieve optimum fitting of crucial spindle components. Applications High-speed grinding spindles High-speed boring and milling spindles High-speed routing Precision vertical and horizontal milling spindles
Description
Super precision bearings manufactured to the MM/MMV tolerance class operate with running accuracy and performance levels meeting ABEC 9/ISO P2 levels, yet maintain non-critical features at ABEC 7/ISO P4 levels for cost effectiveness. Timken® Fafnir® super precision ball bearings are designed to meet demanding machine tool requirements for high speeds, accuracy, rigidity and maximum machine uptime. Special raceway finishes and ball bearing designs achieve the highest possible operating speeds. Size Range: 10 mm - 300 mm (0.3937 in. - 11.8110 in.) bore Design Attributes Designed to meet ABEC 9/ISO P2 running accuracy specifications. Non-critical design features at ABEC 7/ISO P4 levels are integrated for cost effectiveness Features 15- or 25-degree contact angles for different combinations of radial and axial loads. WI design is available for higher capacity at moderate to high speeds. Micro-coded bore and O.D. surfaces help machine builders achieve optimum fitting of crucial spindle components. Applications High-speed grinding spindles High-speed boring and milling spindles High-speed routing Precision vertical and horizontal milling spindles

Suppliers

Company
Product
Description
Supplier Links
Precision Ball Bearings - MM/MMV (Machine Tool Bearings) - Timken Company (The)
Canton, OH, USA
Precision Ball Bearings
MM/MMV (Machine Tool Bearings)
Precision Ball Bearings MM/MMV (Machine Tool Bearings)
Super precision bearings manufactured to the MM/MMV tolerance class operate with running accuracy and performance levels meeting ABEC 9/ISO P2 levels, yet maintain non-critical features at ABEC 7/ISO P4 levels for cost effectiveness. Timken® Fafnir® super precision ball bearings are designed to meet demanding machine tool requirements for high speeds, accuracy, rigidity and maximum machine uptime. Special raceway finishes and ball bearing designs achieve the highest possible operating speeds. Size Range: 10 mm - 300 mm (0.3937 in. - 11.8110 in.) bore Design Attributes Designed to meet ABEC 9/ISO P2 running accuracy specifications. Non-critical design features at ABEC 7/ISO P4 levels are integrated for cost effectiveness Features 15- or 25-degree contact angles for different combinations of radial and axial loads. WI design is available for higher capacity at moderate to high speeds. Micro-coded bore and O.D. surfaces help machine builders achieve optimum fitting of crucial spindle components. Applications High-speed grinding spindles High-speed boring and milling spindles High-speed routing Precision vertical and horizontal milling spindles

Super precision bearings manufactured to the MM/MMV tolerance class operate with running accuracy and performance levels meeting ABEC 9/ISO P2 levels, yet maintain non-critical features at ABEC 7/ISO P4 levels for cost effectiveness.

Timken® Fafnir® super precision ball bearings are designed to meet demanding machine tool requirements for high speeds, accuracy, rigidity and maximum machine uptime. Special raceway finishes and ball bearing designs achieve the highest possible operating speeds.

Size Range:

10 mm - 300 mm (0.3937 in. - 11.8110 in.) bore

Design Attributes

  • Designed to meet ABEC 9/ISO P2 running accuracy specifications.
  • Non-critical design features at ABEC 7/ISO P4 levels are integrated for cost effectiveness
  • Features 15- or 25-degree contact angles for different combinations of radial and axial loads.
  • WI design is available for higher capacity at moderate to high speeds.
  • Micro-coded bore and O.D. surfaces help machine builders achieve optimum fitting of crucial spindle components.

Applications

  • High-speed grinding spindles
  • High-speed boring and milling spindles
  • High-speed routing
  • Precision vertical and horizontal milling spindles
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Ball Bearings
Product Number MM/MMV (Machine Tool Bearings)
Product Name Precision Ball Bearings
Application Spindle / Super Precision
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS3718G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-125-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 58500 lbs (26531 kg)
View Details