Timken Company (The) Pillow Block/Bearing Housing HA2320-BO

Description
HOUSED UNIT, SLEEVES AND ACCESSORIES, 3.4375 IN BORE DIA., 3.8189 IN OVERALL LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
HOUSED UNIT, SLEEVES AND ACCESSORIES, 3.4375 IN BORE DIA., 3.8189 IN OVERALL LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 77667215 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
77667215
Pillow Block/Bearing Housing 77667215
HOUSED UNIT, SLEEVES AND ACCESSORIES, 3.4375 IN BORE DIA., 3.8189 IN OVERALL LENGTH. FREE 2 YEAR RADWELL WARRANTY

HOUSED UNIT, SLEEVES AND ACCESSORIES, 3.4375 IN BORE DIA., 3.8189 IN OVERALL LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 77667215
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
0.625
Specs
Bearing Type Needle Roller
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 330 lbs (150 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
View Details