Timken Company (The) Pillow Block/Bearing Housing 9AE

Description
TAPPED PILLOW BLOCK HOUSING,STAINLESS STEEL,RING SIZE 207. FREE 2 YEAR RADWELL WARRANTY
Description
TAPPED PILLOW BLOCK HOUSING,STAINLESS STEEL,RING SIZE 207. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 102466978 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
102466978
Pillow Block/Bearing Housing 102466978
TAPPED PILLOW BLOCK HOUSING,STAINLESS STEEL,RING SIZE 207. FREE 2 YEAR RADWELL WARRANTY

TAPPED PILLOW BLOCK HOUSING,STAINLESS STEEL,RING SIZE 207. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 102466978
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Flanged Type Super Smart Ball Bushing Twin Pillow Block SSUTFB12 - TSSUTFB-12 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 2260 lbs (1025 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS320 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346972 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Stainless Steel; Stainless Steel
Length 5.51 inch (140 mm)
View Details