Timken Company (The) Pillow Block/Bearing Housing GE30KRRB

Description
BEARING, WIDE INNER RING AND HOUSED UNITS,BALL INSERT BEARING - ROUND BORE, 30 MM ID, 2.4409 IN OD, 1.4375 IN WIDTH, ECCENTRIC COLLAR. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, WIDE INNER RING AND HOUSED UNITS,BALL INSERT BEARING - ROUND BORE, 30 MM ID, 2.4409 IN OD, 1.4375 IN WIDTH, ECCENTRIC COLLAR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19483349 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19483349
Pillow Block/Bearing Housing 19483349
BEARING, WIDE INNER RING AND HOUSED UNITS,BALL INSERT BEARING - ROUND BORE, 30 MM ID, 2.4409 IN OD, 1.4375 IN WIDTH, ECCENTRIC COLLAR. FREE 2 YEAR RADWELL WARRANTY

BEARING, WIDE INNER RING AND HOUSED UNITS,BALL INSERT BEARING - ROUND BORE, 30 MM ID, 2.4409 IN OD, 1.4375 IN WIDTH, ECCENTRIC COLLAR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19483349
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN8 - TTWN-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 510 lbs (231 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL309 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509015 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 2.99 inch (76 mm)
View Details
Pillow Block/Bearing Housing - 19412867 - Radwell International
Specs
Bearing Type Ball
View Details