Timken Company (The) Pillow Block/Bearing Housing RAKH2 7/16

Description
PILLOW BLOCK BEARING, FLANGE MOUNT, 2 BOLT, 2-7/16 INCH BORE, 35900 N STATIC LOAD RATING, 58200 N DYNAMIC LOAD RATING. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING, FLANGE MOUNT, 2 BOLT, 2-7/16 INCH BORE, 35900 N STATIC LOAD RATING, 58200 N DYNAMIC LOAD RATING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 71664374 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
71664374
Pillow Block/Bearing Housing 71664374
PILLOW BLOCK BEARING, FLANGE MOUNT, 2 BOLT, 2-7/16 INCH BORE, 35900 N STATIC LOAD RATING, 58200 N DYNAMIC LOAD RATING. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING, FLANGE MOUNT, 2 BOLT, 2-7/16 INCH BORE, 35900 N STATIC LOAD RATING, 58200 N DYNAMIC LOAD RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 71664374
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346975 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Stainless Steel; Stainless Steel
Length 8.11 inch (206 mm)
View Details
Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN4 - TTWN-4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 120 lbs (54.42 kg)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.7874 inch (20 mm)
Bearing Stainless Steel
View Details
Pillow Block/Bearing Housing - 49486849 - Radwell International
Specs
Bearing Type Ball
View Details