Stock Drive Products & Sterling Instrument - SDP/SI 1-7/8 in. ID, 5-5/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block BBXBLK-UCF21030

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BBXBLK-UCF21030 is a standard duty, four-bolt flange mounting block with a 1-7/8 inch bore, cast iron housing, and dual seal type, designed for shaft support and alignment. It features a square flange measuring 5-5/8 inches on each side and weighs 5.29 lb. The unit uses set screws for shaft retention and has a mounting pattern with four bolts. Its dimensions include a shaft hole diameter of 1-7/8 inches, a flange width of 5-5/8 inches, a total length of 5-5/8 inches, and a height of 4-3/8 inches. The block is configured for 5/8 inch through-bolt holes with a 23/32 inch shoulder diameter and a 5/8 inch set screw size.

Datasheet Summary
Powered by GS/AI

The BBXBLK-UCF21030 is a standard duty, four-bolt flange mounting block with a 1-7/8 inch bore, cast iron housing, and dual seal type, designed for shaft support and alignment. It features a square flange measuring 5-5/8 inches on each side and weighs 5.29 lb. The unit uses set screws for shaft retention and has a mounting pattern with four bolts. Its dimensions include a shaft hole diameter of 1-7/8 inches, a flange width of 5-5/8 inches, a total length of 5-5/8 inches, and a height of 4-3/8 inches. The block is configured for 5/8 inch through-bolt holes with a 23/32 inch shoulder diameter and a 5/8 inch set screw size.

Suppliers

Company
Product
Description
Supplier Links
1-7/8 in. ID, 5-5/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21030 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1-7/8 in. ID, 5-5/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block
BBXBLK-UCF21030
1-7/8 in. ID, 5-5/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block BBXBLK-UCF21030
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Pillow Block Bearings
Product Number BBXBLK-UCF21030
Product Name 1-7/8 in. ID, 5-5/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block
Shaft Securing Method Setscrew
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Flanged Type Super Smart Ball Bushing Twin Pillow Block SSUTFB24 - TSSUTFB-24 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 7760 lbs (3519 kg)
View Details
8mm Bore, Zinc die cast bearing block, With sintered bronze bearing - A 7Z 4MF2208 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.3150 inch (8 mm)
Bearing Sintered Bronze
Housing Zinc Die Cast
View Details
0.375
Specs
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 220 lbs (99.77 kg)
Housing Aluminum
View Details
1/2 in. ID, 3-29/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL2018S - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.22 inch (30.96 mm)
View Details