Timken Company (The) Pillow Block/Bearing Housing G1203KRRB

Description
WIDE INNER RING AND HOUSED UNIT, BORE SIZE 2-3/16, OD 100 MM. FREE 2 YEAR RADWELL WARRANTY
Description
WIDE INNER RING AND HOUSED UNIT, BORE SIZE 2-3/16, OD 100 MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19434905 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19434905
Pillow Block/Bearing Housing 19434905
WIDE INNER RING AND HOUSED UNIT, BORE SIZE 2-3/16, OD 100 MM. FREE 2 YEAR RADWELL WARRANTY

WIDE INNER RING AND HOUSED UNIT, BORE SIZE 2-3/16, OD 100 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19434905
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508964 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
25mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PPCM25F067 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.9843 inch (25 mm)
Load Rating 3357 lbs (1523 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
View Details
Pillow Block/Bearing Housing - 19460166 - Radwell International
Specs
Bearing Type Ball
View Details