Stock Drive Products & Sterling Instrument - SDP/SI 25mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. S61PPCM25F067

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S61P CM25F067 is a closed-series, self-aligning pillow block with a 25 mm bore, featuring an anodized aluminum body and a Frelon®-lined aluminum bearing. It has a height of 30 mm, width of 60 mm, and length of 78 mm, with an M10 mounting bolt and a maximum axial load rating of 14935 N. The bearing bore tolerance for standard grade is +0.129/+0.096 mm. The unit weighs 0.655 kg and conforms to ISO dimensional conventions.

Datasheet Summary
Powered by GS/AI

The S61P CM25F067 is a closed-series, self-aligning pillow block with a 25 mm bore, featuring an anodized aluminum body and a Frelon®-lined aluminum bearing. It has a height of 30 mm, width of 60 mm, and length of 78 mm, with an M10 mounting bolt and a maximum axial load rating of 14935 N. The bearing bore tolerance for standard grade is +0.129/+0.096 mm. The unit weighs 0.655 kg and conforms to ISO dimensional conventions.

Suppliers

Company
Product
Description
Supplier Links
25mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PPCM25F067 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
25mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block.
S61PPCM25F067
25mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. S61PPCM25F067
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Pillow Block Bearings
Product Number S61PPCM25F067
Product Name 25mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block.
Bearing / Housing Features Self-aligning
Shaft Diameter 0.9843 inch (25 mm)
Load Rating 3357 lbs (1523 kg)
Bearing Frelon Lined Alum.
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Flanged Type Super Smart Ball Bushing Pillow Block SSUFB20 - TSSUFB-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 2350 lbs (1066 kg)
View Details
0.75
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1905 lbs (864 kg)
View Details
15/16 in. ID, 3-3/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20515 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.41 inch (35.72 mm)
View Details
Thomson Flanged Type Super Smart Ball Bushing Twin Pillow Block SSUTFB16 - TSSUTFB-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3800 lbs (1723 kg)
View Details