Timken Company (The) Pillow Block/Bearing Housing RAK1 1/4

Description
BALL BEARING UNIT, PILLOW BLOCK DESIGN, 2 BOLT BASE, 1-1/4 INCH BORE, 3930 RPM, 6400 LB DYNAMIC, 3400 LB STATIC, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING UNIT, PILLOW BLOCK DESIGN, 2 BOLT BASE, 1-1/4 INCH BORE, 3930 RPM, 6400 LB DYNAMIC, 3400 LB STATIC, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19460166 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19460166
Pillow Block/Bearing Housing 19460166
BALL BEARING UNIT, PILLOW BLOCK DESIGN, 2 BOLT BASE, 1-1/4 INCH BORE, 3930 RPM, 6400 LB DYNAMIC, 3400 LB STATIC, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING UNIT, PILLOW BLOCK DESIGN, 2 BOLT BASE, 1-1/4 INCH BORE, 3930 RPM, 6400 LB DYNAMIC, 3400 LB STATIC, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19460166
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

1-3/4 in. ID, 5-13/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20928 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.06 inch (52.39 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.4724 inch (12 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508999 - RS Components, Ltd.
Specs
Shaft Diameter 2.17 inch (55 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details