Timken Company (The) Pillow Block/Bearing Housing EDT5216GBN-NAS

Description
EDT CORP , BEARING PILLOW BLOCK, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
Description
EDT CORP , BEARING PILLOW BLOCK, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 81033441 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
81033441
Pillow Block/Bearing Housing 81033441
EDT CORP , BEARING PILLOW BLOCK, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY

EDT CORP , BEARING PILLOW BLOCK, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 81033441
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Bearing, 14mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1429 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.5512 inch (14 mm)
Housing Plastic / Polymer
Length 3.23 inch (82 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details