Timken Company (The) Pillow Block/Bearing Housing RCJTC1 7/16

Description
FLANGE MOUNT BALL BEARING UNIT, TWO BOLT FLANGE, 1.4375 IN BORE, CAST IRON HOUSING, CONCENTRIC COLLAR LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE MOUNT BALL BEARING UNIT, TWO BOLT FLANGE, 1.4375 IN BORE, CAST IRON HOUSING, CONCENTRIC COLLAR LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19436893 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19436893
Pillow Block/Bearing Housing 19436893
FLANGE MOUNT BALL BEARING UNIT, TWO BOLT FLANGE, 1.4375 IN BORE, CAST IRON HOUSING, CONCENTRIC COLLAR LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

FLANGE MOUNT BALL BEARING UNIT, TWO BOLT FLANGE, 1.4375 IN BORE, CAST IRON HOUSING, CONCENTRIC COLLAR LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19436893
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Specs
Bearing Type Ball
Shaft Diameter 0.1875 inch (4.76 mm)
Load Rating 122 lbs (55.33 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL328 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.51 inch (140 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508986 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 8.11 inch (206 mm)
View Details
Type E Tapered Roller Bearing Pillow Blocks -  - Timken Company (The)
Specs
Bearing Type Tapered Roller
Shaft Diameter 1.38 to 4.92 inch (35 to 125 mm)
View Details