S61PSZM16F043 is a metric self-aligning open-type pillow block bearing with a 16 mm bore, featuring an anodized aluminum body and a Frelon-lined aluminum bearing. It measures 22 mm in height, 35 mm in width, and 53 mm in length, with a maximum angular misalignment of 68° and a weight of 0.162 kg. The bore tolerance for the standard version is +0.093/+0.066 mm. It includes an anti-rotation pin and uses an M6 mounting thread. The maximum dynamic load rating is 5930 N.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | S61PSZM16F043 |
| Product Name | 16mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. |
| Bearing / Housing Features | Self-aligning |
| Shaft Diameter | 0.6299 inch (16 mm) |
| Load Rating | 1333 lbs (605 kg) |
| Bearing | Frelon Lined Alum. |