Timken Company (The) Bearing 15125

Description
TAPERED ROLLER BEARING, SINGLE CONE, CONE ASSEMBLY AND CUP, 15000 SERIES, IMPERIAL DESIGN UNIT, STAMPED STEEL, DYNAMIC RADIAL RATING: 104000 N, 1-1/4 INCH CONE BORE, .8125 INCH CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, SINGLE CONE, CONE ASSEMBLY AND CUP, 15000 SERIES, IMPERIAL DESIGN UNIT, STAMPED STEEL, DYNAMIC RADIAL RATING: 104000 N, 1-1/4 INCH CONE BORE, .8125 INCH CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 11477775 - Radwell International
Willingboro, NJ, United States
Bearing
11477775
Bearing 11477775
TAPERED ROLLER BEARING, SINGLE CONE, CONE ASSEMBLY AND CUP, 15000 SERIES, IMPERIAL DESIGN UNIT, STAMPED STEEL, DYNAMIC RADIAL RATING: 104000 N, 1-1/4 INCH CONE BORE, .8125 INCH CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, SINGLE CONE, CONE ASSEMBLY AND CUP, 15000 SERIES, IMPERIAL DESIGN UNIT, STAMPED STEEL, DYNAMIC RADIAL RATING: 104000 N, 1-1/4 INCH CONE BORE, .8125 INCH CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 11477775
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-80 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
.7500 in. ID, 1.4375 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25750 lbs (11678 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Rotation - Cross Roller Ring - RB35020UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 13.7795 inch (350.000 mm)
View Details