Time Mark Corporation Liquid Level Trip Control Model 660

Description
The Model 660 Trip Control, part of the 600 series line of instrumentation controls, is designed to monitor and maintain a set level on a measurable variable, such as liquid level, temperature, pressure, flow, etc. A user-provided 4-20mA current loop represents the measurable application. Two trip points, the rising setpoint, and the falling setpoint are field adjustable. They are set by calibrating the DEAD BAND and TRIP adjustments. If the input is between the two setpoints, the relays are de-energized. If the input goes above the rising setpoint, the RISING TRIP relay energizes to provide a tripped condition. This tripped condition willautomatically reset when the input falls back below the setpoint. If the input falls below the falling setpoint the FALLING TRIP relay energizes to provide a tripped condition. The tripped condition resets when the input rises back above the setpoint. The Model 660 has top-mounted LEDs for status indication. Individual RISING TRIP or FALLING TRIP LEDs turn ON in a tripped condition. The INPUT LOOP ERROR LED turns ON if the input is outside the 4-20mA range. A Time Mark Model 650 Loop Power Supply (or equivalent) is required to provide DC operating voltage. A Time Mark Model 672-15 Pressure Transducer (or equivalent) is required to provide the input signal.
Datasheet
Description
The Model 660 Trip Control, part of the 600 series line of instrumentation controls, is designed to monitor and maintain a set level on a measurable variable, such as liquid level, temperature, pressure, flow, etc. A user-provided 4-20mA current loop represents the measurable application. Two trip points, the rising setpoint, and the falling setpoint are field adjustable. They are set by calibrating the DEAD BAND and TRIP adjustments. If the input is between the two setpoints, the relays are de-energized. If the input goes above the rising setpoint, the RISING TRIP relay energizes to provide a tripped condition. This tripped condition willautomatically reset when the input falls back below the setpoint. If the input falls below the falling setpoint the FALLING TRIP relay energizes to provide a tripped condition. The tripped condition resets when the input rises back above the setpoint. The Model 660 has top-mounted LEDs for status indication. Individual RISING TRIP or FALLING TRIP LEDs turn ON in a tripped condition. The INPUT LOOP ERROR LED turns ON if the input is outside the 4-20mA range. A Time Mark Model 650 Loop Power Supply (or equivalent) is required to provide DC operating voltage. A Time Mark Model 672-15 Pressure Transducer (or equivalent) is required to provide the input signal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Trip Control - Model 660 - Time Mark Corporation
Tulsa, OK, USA
Liquid Level Trip Control
Model 660
Liquid Level Trip Control Model 660
The Model 660 Trip Control, part of the 600 series line of instrumentation controls, is designed to monitor and maintain a set level on a measurable variable, such as liquid level, temperature, pressure, flow, etc. A user-provided 4-20mA current loop represents the measurable application. Two trip points, the rising setpoint, and the falling setpoint are field adjustable. They are set by calibrating the DEAD BAND and TRIP adjustments. If the input is between the two setpoints, the relays are de-energized. If the input goes above the rising setpoint, the RISING TRIP relay energizes to provide a tripped condition. This tripped condition willautomatically reset when the input falls back below the setpoint. If the input falls below the falling setpoint the FALLING TRIP relay energizes to provide a tripped condition. The tripped condition resets when the input rises back above the setpoint. The Model 660 has top-mounted LEDs for status indication. Individual RISING TRIP or FALLING TRIP LEDs turn ON in a tripped condition. The INPUT LOOP ERROR LED turns ON if the input is outside the 4-20mA range. A Time Mark Model 650 Loop Power Supply (or equivalent) is required to provide DC operating voltage. A Time Mark Model 672-15 Pressure Transducer (or equivalent) is required to provide the input signal.

The Model 660 Trip Control, part of the 600 series line of instrumentation controls, is designed to monitor and maintain a set level on a measurable variable, such as liquid level, temperature, pressure, flow, etc. A user-provided 4-20mA current loop represents the measurable application. Two trip points, the rising setpoint, and the falling setpoint are field adjustable. They are set by calibrating the DEAD BAND and TRIP adjustments. If the input is between the two setpoints, the relays are de-energized. If the input goes above the rising setpoint, the RISING TRIP relay energizes to provide a tripped condition. This tripped condition willautomatically reset when the input falls back below the setpoint. If the input falls below the falling setpoint the FALLING TRIP relay energizes to provide a tripped condition. The tripped condition resets when the input rises back above the setpoint. The Model 660 has top-mounted LEDs for status indication. Individual RISING TRIP or FALLING TRIP LEDs turn ON in a tripped condition. The INPUT LOOP ERROR LED turns ON if the input is outside the 4-20mA range. A Time Mark Model 650 Loop Power Supply (or equivalent) is required to provide DC operating voltage. A Time Mark Model 672-15 Pressure Transducer (or equivalent) is required to provide the input signal.

Supplier's Site Datasheet

Technical Specifications

  Time Mark Corporation
Product Category Level Controllers
Product Number Model 660
Product Name Liquid Level Trip Control
Controller Type Flow
Control Limit
Features Rate Indication/ Control
Unlock Full Specs
to access all available technical data

Similar Products

Level Controller - 2882-LS - Arjay Engineering
Specs
Form Factor Chassis
Interface Computer Programmable
Communication / Port Type Modbus RS-485
View Details
Level Controllers - 434519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Compliance RoHS
Inputs 1 inputs
View Details
Control Console - C-100 - BinMaster, Inc.
Specs
Control Limit
Features PLC; Datalogger; Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis
View Details
3-Pump Liquid Level Controller - Model 407 - Time Mark Corporation
Specs
Control Limit
Interface Switches
Media Liquid
View Details