Time Mark Corporation Liquid Level Controller Model 4042

Description
The Model 4042 Liquid Level Controller monitors, displays and controls water level up to 34.6 feet, in a tank or reservoir. The Model 4042 operates from the 4-20mA input signal provided by the Time Mark Model 450 Pressure Transducer. This 4-20mA signal represents the water level to be controlled, where 4mA equals zero feet, and 20mA equals 34.6 feet. A liquid crystal display (LCD) is provided to show the water level during normal operations, and the set-point values during calibration. There are four user-adjustable trip set-points. As the water level rises above each trip point setting, the front panel LED for that level illuminates, and the corresponding output relay energizes. A 4-20mA output, which tracks the 4-20mA input, is also provided. This signal output can be rescaled to different ranges of level by the user. A test control, that stimulates an input signal, is available on the front panel. The test control is useful for checking the trip set-points, and overall system operation.
Datasheet
Description
The Model 4042 Liquid Level Controller monitors, displays and controls water level up to 34.6 feet, in a tank or reservoir. The Model 4042 operates from the 4-20mA input signal provided by the Time Mark Model 450 Pressure Transducer. This 4-20mA signal represents the water level to be controlled, where 4mA equals zero feet, and 20mA equals 34.6 feet. A liquid crystal display (LCD) is provided to show the water level during normal operations, and the set-point values during calibration. There are four user-adjustable trip set-points. As the water level rises above each trip point setting, the front panel LED for that level illuminates, and the corresponding output relay energizes. A 4-20mA output, which tracks the 4-20mA input, is also provided. This signal output can be rescaled to different ranges of level by the user. A test control, that stimulates an input signal, is available on the front panel. The test control is useful for checking the trip set-points, and overall system operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Controller - Model 4042 - Time Mark Corporation
Tulsa, OK, USA
Liquid Level Controller
Model 4042
Liquid Level Controller Model 4042
The Model 4042 Liquid Level Controller monitors, displays and controls water level up to 34.6 feet, in a tank or reservoir. The Model 4042 operates from the 4-20mA input signal provided by the Time Mark Model 450 Pressure Transducer. This 4-20mA signal represents the water level to be controlled, where 4mA equals zero feet, and 20mA equals 34.6 feet. A liquid crystal display (LCD) is provided to show the water level during normal operations, and the set-point values during calibration. There are four user-adjustable trip set-points. As the water level rises above each trip point setting, the front panel LED for that level illuminates, and the corresponding output relay energizes. A 4-20mA output, which tracks the 4-20mA input, is also provided. This signal output can be rescaled to different ranges of level by the user. A test control, that stimulates an input signal, is available on the front panel. The test control is useful for checking the trip set-points, and overall system operation.

The Model 4042 Liquid Level Controller monitors, displays and controls water level up to 34.6 feet, in a tank or reservoir. The Model 4042 operates from the 4-20mA input signal provided by the Time Mark Model 450 Pressure Transducer. This 4-20mA signal represents the water level to be controlled, where 4mA equals zero feet, and 20mA equals 34.6 feet. A liquid crystal display (LCD) is provided to show the water level during normal operations, and the set-point values during calibration. There are four user-adjustable trip set-points. As the water level rises above each trip point setting, the front panel LED for that level illuminates, and the corresponding output relay energizes. A 4-20mA output, which tracks the 4-20mA input, is also provided. This signal output can be rescaled to different ranges of level by the user. A test control, that stimulates an input signal, is available on the front panel. The test control is useful for checking the trip set-points, and overall system operation.

Supplier's Site Datasheet

Technical Specifications

  Time Mark Corporation
Product Category Level Controllers
Product Number Model 4042
Product Name Liquid Level Controller
Control Limit
Interface Switches
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Level Controller - 2882-LS - Arjay Engineering
Specs
Form Factor Chassis
Interface Computer Programmable
Communication / Port Type Modbus RS-485
View Details
Level Controllers - 122211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Compliance RoHS
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Interface Network
Inputs 8 inputs
Type Current Loop (Transmitter) Excitation
View Details
Liquid Level Trip Control - Model 660 - Time Mark Corporation
Specs
Controller Type Flow
Control Limit
Features Rate Indication/ Control
View Details