Time Mark Corporation Pick Up/Drop Out Voltage Monitor Model 2621-120VAC

Description
The Model 2621 dual set point voltage monitor is designed to monitor single phase equipment. The Normal LED indicates the relay is ENERGIZED. Toggle switch settings are as follows: Off lo - Relay de-energizes at Lo Trip - Relay energizes at Hi Trip On lo - Relay energizes at Lo Trip - Relay de-energizes at Hi Trip The Model 2621 is available in AC or DC versions. AC models of the 2621 are not frequency sensitive and can be used on systems from 50 to 400 Hz. Dual set points are ideal for battery charging applications.
Description
The Model 2621 dual set point voltage monitor is designed to monitor single phase equipment. The Normal LED indicates the relay is ENERGIZED. Toggle switch settings are as follows: Off lo - Relay de-energizes at Lo Trip - Relay energizes at Hi Trip On lo - Relay energizes at Lo Trip - Relay de-energizes at Hi Trip The Model 2621 is available in AC or DC versions. AC models of the 2621 are not frequency sensitive and can be used on systems from 50 to 400 Hz. Dual set points are ideal for battery charging applications.

Suppliers

Company
Product
Description
Supplier Links
Pick Up/Drop Out Voltage Monitor - Model 2621-120VAC - Time Mark Corporation
Tulsa, OK, USA
Pick Up/Drop Out Voltage Monitor
Model 2621-120VAC
Pick Up/Drop Out Voltage Monitor Model 2621-120VAC
The Model 2621 dual set point voltage monitor is designed to monitor single phase equipment. The Normal LED indicates the relay is ENERGIZED. Toggle switch settings are as follows: Off lo - Relay de-energizes at Lo Trip - Relay energizes at Hi Trip On lo - Relay energizes at Lo Trip - Relay de-energizes at Hi Trip The Model 2621 is available in AC or DC versions. AC models of the 2621 are not frequency sensitive and can be used on systems from 50 to 400 Hz. Dual set points are ideal for battery charging applications.

The Model 2621 dual set point voltage monitor is designed to monitor single phase equipment. The Normal LED indicates the relay is ENERGIZED. Toggle switch settings are as follows: Off lo - Relay de-energizes at Lo Trip - Relay energizes at Hi Trip On lo - Relay energizes at Lo Trip - Relay de-energizes at Hi Trip The Model 2621 is available in AC or DC versions. AC models of the 2621 are not frequency sensitive and can be used on systems from 50 to 400 Hz. Dual set points are ideal for battery charging applications.

Supplier's Site

Technical Specifications

  Time Mark Corporation
Product Category Electrical Voltage Sensors
Product Number Model 2621-120VAC
Product Name Pick Up/Drop Out Voltage Monitor
Electrical Output "Output" is a switch or alarm signal
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Indicators - ES6251-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Electrical Output Outputs an analog current signal
Voltage 1000 volts
Voltage Type DCVoltage
View Details
Voltage Transducer 4800 VDC - P52100K11-M6M/11 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Voltage 4800 volts
Voltage Type DCVoltage
View Details
Voltage Transducers -  - LEM USA, Inc.
Specs
Voltage 50 to 6400 volts
Frequency 1000 to 800000 Hz
Accuracy 0.2000 to 2.5 % FS
View Details