TE Connectivity Voltage Indicators ES6251-000

Description
Dimensions Case Depth : 37 MM  [1.45 INCH ] Case Height : 48 MM  [1.88 INCH ] Case Width : 96 MM  [3.77 INCH ] Electrical Characteristics Operating Voltage Range (KV) : 1 - 52 Supply Voltage Range (VDC) : 24 - 230 Supply Voltage Range (VAC) : 24 - 230 Industry Standards Compatible With Approved Standards Products : IEC 62271-213 IP Rating : IP54 Operation/Applicatio n High Voltage Interface : Low-Resistance Modified Operating Frequency Range (HZ) : 50 - 60 Voltage Application : Medium Voltage Other Capacitance Measurement Type : Adjustable Fault Detection : Broken Lead Detection Product Type Features Control Type : Test Button Shelf Life : 22 Years Signaling Output Type : Relay Contact Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ] Storage Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet
Description
Dimensions Case Depth : 37 MM  [1.45 INCH ] Case Height : 48 MM  [1.88 INCH ] Case Width : 96 MM  [3.77 INCH ] Electrical Characteristics Operating Voltage Range (KV) : 1 - 52 Supply Voltage Range (VDC) : 24 - 230 Supply Voltage Range (VAC) : 24 - 230 Industry Standards Compatible With Approved Standards Products : IEC 62271-213 IP Rating : IP54 Operation/Applicatio n High Voltage Interface : Low-Resistance Modified Operating Frequency Range (HZ) : 50 - 60 Voltage Application : Medium Voltage Other Capacitance Measurement Type : Adjustable Fault Detection : Broken Lead Detection Product Type Features Control Type : Test Button Shelf Life : 22 Years Signaling Output Type : Relay Contact Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ] Storage Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Indicators - ES6251-000 - TE Connectivity
Berwyn, PA, United States
Voltage Indicators
ES6251-000
Voltage Indicators ES6251-000
Dimensions Case Depth : 37 MM  [1.45 INCH ] Case Height : 48 MM  [1.88 INCH ] Case Width : 96 MM  [3.77 INCH ] Electrical Characteristics Operating Voltage Range (KV) : 1 - 52 Supply Voltage Range (VDC) : 24 - 230 Supply Voltage Range (VAC) : 24 - 230 Industry Standards Compatible With Approved Standards Products : IEC 62271-213 IP Rating : IP54 Operation/Applicatio n High Voltage Interface : Low-Resistance Modified Operating Frequency Range (HZ) : 50 - 60 Voltage Application : Medium Voltage Other Capacitance Measurement Type : Adjustable Fault Detection : Broken Lead Detection Product Type Features Control Type : Test Button Shelf Life : 22 Years Signaling Output Type : Relay Contact Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ] Storage Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]

Dimensions


  • Case Depth : 37 MM  [1.45 INCH ]
  • Case Height : 48 MM  [1.88 INCH ]
  • Case Width : 96 MM  [3.77 INCH ]

Electrical Characteristics


  • Operating Voltage Range (KV) : 1 - 52
  • Supply Voltage Range (VDC) : 24 - 230
  • Supply Voltage Range (VAC) : 24 - 230

Industry Standards


  • Compatible With Approved Standards Products : IEC 62271-213
  • IP Rating : IP54

Operation/Application


  • High Voltage Interface : Low-Resistance Modified
  • Operating Frequency Range (HZ) : 50 - 60
  • Voltage Application : Medium Voltage

Other


  • Capacitance Measurement Type : Adjustable
  • Fault Detection : Broken Lead Detection

Product Type Features


  • Control Type : Test Button
  • Shelf Life : 22 Years
  • Signaling Output Type : Relay Contact

Usage Conditions


  • Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
  • Storage Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Voltage Sensors
Product Number ES6251-000
Product Name Voltage Indicators
Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Indicators - ES5967-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Voltage Indicators - ES4920-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Voltage Indicators - ER3564-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Voltage Indicators - ER3566-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details