LEM USA, Inc. Voltage Transducers

Description
LEM products fall broadly into multiple areas of application and are used within general industry, automotive industry, for railway and trackside applications, energy measurement relating to railway on-board applications, energy & automation, battery monitoring, and in Wi-LEM - wireless sub-metering networks that measure energy consumption. Industry applications Isolated current and voltage measurement with instantaneous current or voltage output. Non contact or with integrated conductor or clip-on current measurement from 0.1 A to 20,000 A. High voltage measurement from 10 V up to 6,400 V. Different technologies used to cover required performances, such as accuracy from some ppm to several percents, or response time, bandwidth.
Description
LEM products fall broadly into multiple areas of application and are used within general industry, automotive industry, for railway and trackside applications, energy measurement relating to railway on-board applications, energy & automation, battery monitoring, and in Wi-LEM - wireless sub-metering networks that measure energy consumption. Industry applications Isolated current and voltage measurement with instantaneous current or voltage output. Non contact or with integrated conductor or clip-on current measurement from 0.1 A to 20,000 A. High voltage measurement from 10 V up to 6,400 V. Different technologies used to cover required performances, such as accuracy from some ppm to several percents, or response time, bandwidth.

Suppliers

Company
Product
Description
Supplier Links
Voltage Transducers -  - LEM USA, Inc.
Milwaukee, WI, USA
Voltage Transducers
Voltage Transducers
LEM products fall broadly into multiple areas of application and are used within general industry, automotive industry, for railway and trackside applications, energy measurement relating to railway on-board applications, energy & automation, battery monitoring, and in Wi-LEM - wireless sub-metering networks that measure energy consumption. Industry applications Isolated current and voltage measurement with instantaneous current or voltage output. Non contact or with integrated conductor or clip-on current measurement from 0.1 A to 20,000 A. High voltage measurement from 10 V up to 6,400 V. Different technologies used to cover required performances, such as accuracy from some ppm to several percents, or response time, bandwidth.

LEM products fall broadly into multiple areas of application and are used within general industry, automotive industry, for railway and trackside applications, energy measurement relating to railway on-board applications, energy & automation, battery monitoring, and in Wi-LEM - wireless sub-metering networks that measure energy consumption.

Industry applications

  • Isolated current and voltage measurement with instantaneous current or voltage output. Non contact or with integrated conductor or clip-on current measurement from 0.1 A to 20,000 A.
  • High voltage measurement from 10 V up to 6,400 V.
  • Different technologies used to cover required performances, such as accuracy from some ppm to several percents, or response time, bandwidth.
Supplier's Site

Technical Specifications

  LEM USA, Inc.
Product Category Electrical Voltage Sensors
Product Name Voltage Transducers
Voltage 50 to 6400 volts
Frequency 1000 to 800000 Hz
Accuracy 0.2000 to 2.5 % FS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Indicators - ER3567-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Shunt Resistors | Handles High Overloads | Immune to External Fields - maconic - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Electrical Output Outputs an analog current signal
Voltage 1000 volts
Voltage Type DCVoltage
View Details