Time Mark Corporation Line Voltage & Phase Sequence Detectors Model 108A

Description
The Model 108A & 108D Line Voltage & Phase Sequence Detectors permit contractors and maintenance personnel to quickly and easily determine the proper phase sequence (either ABC or CBA), in order to install, or make wiring changes to motors, watt-meters, transformers, electrical installations, power factor meters or generators. Available in 50/60 Hz (Model 108A) and 400 Hz (Model 108D) versions, this tool can also show that all phases are present, or if one or more phases are lost, indicates which of the phases are missing. To use, connect the Detector to any 3-phase circuit from 90 to 600 volts, Wye or Delta. In proper phase sequence, and with all phases present, the ABC lamp, and the three line voltage lamps will illuminate. An open phase condition will illuminate both rotation lamps and only two line voltage lamps.
Datasheet
Description
The Model 108A & 108D Line Voltage & Phase Sequence Detectors permit contractors and maintenance personnel to quickly and easily determine the proper phase sequence (either ABC or CBA), in order to install, or make wiring changes to motors, watt-meters, transformers, electrical installations, power factor meters or generators. Available in 50/60 Hz (Model 108A) and 400 Hz (Model 108D) versions, this tool can also show that all phases are present, or if one or more phases are lost, indicates which of the phases are missing. To use, connect the Detector to any 3-phase circuit from 90 to 600 volts, Wye or Delta. In proper phase sequence, and with all phases present, the ABC lamp, and the three line voltage lamps will illuminate. An open phase condition will illuminate both rotation lamps and only two line voltage lamps.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Voltage & Phase Sequence Detectors - Model 108A - Time Mark Corporation
Tulsa, OK, USA
Line Voltage & Phase Sequence Detectors
Model 108A
Line Voltage & Phase Sequence Detectors Model 108A
The Model 108A & 108D Line Voltage & Phase Sequence Detectors permit contractors and maintenance personnel to quickly and easily determine the proper phase sequence (either ABC or CBA), in order to install, or make wiring changes to motors, watt-meters, transformers, electrical installations, power factor meters or generators. Available in 50/60 Hz (Model 108A) and 400 Hz (Model 108D) versions, this tool can also show that all phases are present, or if one or more phases are lost, indicates which of the phases are missing. To use, connect the Detector to any 3-phase circuit from 90 to 600 volts, Wye or Delta. In proper phase sequence, and with all phases present, the ABC lamp, and the three line voltage lamps will illuminate. An open phase condition will illuminate both rotation lamps and only two line voltage lamps.

The Model 108A & 108D Line Voltage & Phase Sequence Detectors permit contractors and maintenance personnel to quickly and easily determine the proper phase sequence (either ABC or CBA), in order to install, or make wiring changes to motors, watt-meters, transformers, electrical installations, power factor meters or generators. Available in 50/60 Hz (Model 108A) and 400 Hz (Model 108D) versions, this tool can also show that all phases are present, or if one or more phases are lost, indicates which of the phases are missing. To use, connect the Detector to any 3-phase circuit from 90 to 600 volts, Wye or Delta. In proper phase sequence, and with all phases present, the ABC lamp, and the three line voltage lamps will illuminate. An open phase condition will illuminate both rotation lamps and only two line voltage lamps.

Supplier's Site Datasheet

Technical Specifications

  Time Mark Corporation
Product Category Phase Meters
Product Number Model 108A
Product Name Line Voltage & Phase Sequence Detectors
Form Factor Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Phase Rotation Meter - PCE-PI1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Handheld
Display Type Digital
Standards and Certifications CAT III Safety Protection
View Details
Phase Sequence Testers -  - Amprobe Test Tools
Amprobe Test Tools
Specs
Form Factor Handheld
Display Type Digital
View Details
Precision Phasemeter - 6620A - Krohn-Hite Corporation
Krohn-Hite Corporation
Specs
Form Factor Bench top; Rack mount (optional feature)
Display Type Digital
Operating Temp 0.0 to 50 C (32 to 122 F)
View Details
400 Hz Phase Sequence Detectors - Model 125C - Time Mark Corporation
Specs
Form Factor Handheld
Display Type Analog
Bandwidth 400 Hz
View Details