Time Mark Corporation 400 Hz Phase Sequence Detectors Model 125C

Description
The Model 108B and Model 125C (400 Hz) Phase Sequence Detectors permit the operator to quickly and easily determine proper phase sequence (either ABC or CBA). This can be vitally important information when installing, or making wiring changes to motors, wattmeters, transformers, electrical installations, power factor meters or generators. To use, connect the Detector to any 3-phase circuit from 208 to 480 volts, Wye or Delta. Proper phase sequence and all phases present will illuminate the ABC lamp and the three voltage lamps. An open phase condition will illuminate both lamps. If two or more phases are open, neither lamp will illuminate.
Datasheet
Description
The Model 108B and Model 125C (400 Hz) Phase Sequence Detectors permit the operator to quickly and easily determine proper phase sequence (either ABC or CBA). This can be vitally important information when installing, or making wiring changes to motors, wattmeters, transformers, electrical installations, power factor meters or generators. To use, connect the Detector to any 3-phase circuit from 208 to 480 volts, Wye or Delta. Proper phase sequence and all phases present will illuminate the ABC lamp and the three voltage lamps. An open phase condition will illuminate both lamps. If two or more phases are open, neither lamp will illuminate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 Hz Phase Sequence Detectors - Model 125C - Time Mark Corporation
Tulsa, OK, USA
400 Hz Phase Sequence Detectors
Model 125C
400 Hz Phase Sequence Detectors Model 125C
The Model 108B and Model 125C (400 Hz) Phase Sequence Detectors permit the operator to quickly and easily determine proper phase sequence (either ABC or CBA). This can be vitally important information when installing, or making wiring changes to motors, wattmeters, transformers, electrical installations, power factor meters or generators. To use, connect the Detector to any 3-phase circuit from 208 to 480 volts, Wye or Delta. Proper phase sequence and all phases present will illuminate the ABC lamp and the three voltage lamps. An open phase condition will illuminate both lamps. If two or more phases are open, neither lamp will illuminate.

The Model 108B and Model 125C (400 Hz) Phase Sequence Detectors permit the operator to quickly and easily determine proper phase sequence (either ABC or CBA). This can be vitally important information when installing, or making wiring changes to motors, wattmeters, transformers, electrical installations, power factor meters or generators. To use, connect the Detector to any 3-phase circuit from 208 to 480 volts, Wye or Delta. Proper phase sequence and all phases present will illuminate the ABC lamp and the three voltage lamps. An open phase condition will illuminate both lamps. If two or more phases are open, neither lamp will illuminate.

Supplier's Site Datasheet

Technical Specifications

  Time Mark Corporation
Product Category Phase Meters
Product Number Model 125C
Product Name 400 Hz Phase Sequence Detectors
Form Factor Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Phase Rotation Meter - PCE-PI1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Handheld
Display Type Digital
Standards and Certifications CAT III Safety Protection
View Details
Phase Sequence Testers -  - Amprobe Test Tools
Amprobe Test Tools
Specs
Form Factor Handheld
Display Type Digital
View Details
Precision Phasemeter - 6620A - Krohn-Hite Corporation
Krohn-Hite Corporation
Specs
Form Factor Bench top; Rack mount (optional feature)
Display Type Digital
Operating Temp 0.0 to 50 C (32 to 122 F)
View Details
Phase Sequence Detector - Model 108B - Time Mark Corporation
Specs
Form Factor Handheld
Display Type Analog
Bandwidth 50 to 60 Hz
View Details