Krohn-Hite Corporation Precision Phasemeter 6620A

Description
The 6620A provides precision phase measurements with a typical accuracy of 0.02° and a resolution of 0.01° over most of the frequency range. It will accept a wide range of input signal levels from 10mVrms to 320V rms and input waveforms including sine, triangle, square and pulses. A 5 digit LED display provides continuous direct readout of phase angles between 0.00° and 360.00° or ±180°. These two ranges can be manually or automatically selected.
Datasheet
Description
The 6620A provides precision phase measurements with a typical accuracy of 0.02° and a resolution of 0.01° over most of the frequency range. It will accept a wide range of input signal levels from 10mVrms to 320V rms and input waveforms including sine, triangle, square and pulses. A 5 digit LED display provides continuous direct readout of phase angles between 0.00° and 360.00° or ±180°. These two ranges can be manually or automatically selected.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Phasemeter - 6620A - Krohn-Hite Corporation
Brockton, MA, USA
Precision Phasemeter
6620A
Precision Phasemeter 6620A
The 6620A provides precision phase measurements with a typical accuracy of 0.02° and a resolution of 0.01° over most of the frequency range. It will accept a wide range of input signal levels from 10mVrms to 320V rms and input waveforms including sine, triangle, square and pulses. A 5 digit LED display provides continuous direct readout of phase angles between 0.00° and 360.00° or ±180°. These two ranges can be manually or automatically selected.

The 6620A provides precision phase measurements with a typical accuracy of 0.02° and a resolution of 0.01° over most of the frequency range. It will accept a wide range of input signal levels from 10mVrms to 320V rms and input waveforms including sine, triangle, square and pulses. A 5 digit LED display provides continuous direct readout of phase angles between 0.00° and 360.00° or ±180°. These two ranges can be manually or automatically selected.

Supplier's Site Datasheet

Technical Specifications

  Krohn-Hite Corporation
Product Category Phase Meters
Product Number 6620A
Product Name Precision Phasemeter
Form Factor Bench top; Rack mount (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Phase Rotation Meter - PCE-PI1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Handheld
Display Type Digital
Standards and Certifications CAT III Safety Protection
View Details
Phase & Motor Rotation Tester - RT-608 - REED-Direct
Specs
Form Factor Handheld
View Details
Phase Sequence Testers -  - Amprobe Test Tools
Amprobe Test Tools
Specs
Form Factor Handheld
Display Type Digital
View Details
OMEGALUX® Phase Sequence Indicator - PHSEQ - OMEGA Engineering, Inc.
Specs
Form Factor Handheld
Display Type Analog
View Details