TiMOTION Technology Lifting Columns for Ergonomic Medical & Industrial Motion TL8 Series

Description
TiMOTION’s TL8 series columns are designed with a 3 stage cylindrical appearance and built-in motors. It was designed primarily for use in medical applications. The TL8 provides stable vertical lifting. This makes the engineering design process easier and safer by replacing older style lifting mechanisms that use many moving stages and have pinch points. General Features Maximum load: 2,000N in push Maximum speed at full load: 19mm/s (with 1,000N in a push condition) Minimum installation dimension: 350mm Stroke: 400mm Dimension of outer tube:ø124.4mm Certificate: IEC60601-1 compliant Operational temperature range: +5°C~+45°C
Datasheet
Description
TiMOTION’s TL8 series columns are designed with a 3 stage cylindrical appearance and built-in motors. It was designed primarily for use in medical applications. The TL8 provides stable vertical lifting. This makes the engineering design process easier and safer by replacing older style lifting mechanisms that use many moving stages and have pinch points. General Features Maximum load: 2,000N in push Maximum speed at full load: 19mm/s (with 1,000N in a push condition) Minimum installation dimension: 350mm Stroke: 400mm Dimension of outer tube:ø124.4mm Certificate: IEC60601-1 compliant Operational temperature range: +5°C~+45°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lifting Columns for Ergonomic Medical & Industrial Motion - TL8 Series - TiMOTION Technology
New Taipei City, Taiwan
Lifting Columns for Ergonomic Medical & Industrial Motion
TL8 Series
Lifting Columns for Ergonomic Medical & Industrial Motion TL8 Series
TiMOTION’s TL8 series columns are designed with a 3 stage cylindrical appearance and built-in motors. It was designed primarily for use in medical applications. The TL8 provides stable vertical lifting. This makes the engineering design process easier and safer by replacing older style lifting mechanisms that use many moving stages and have pinch points. General Features Maximum load: 2,000N in push Maximum speed at full load: 19mm/s (with 1,000N in a push condition) Minimum installation dimension: 350mm Stroke: 400mm Dimension of outer tube:ø124.4mm Certificate: IEC60601-1 compliant Operational temperature range: +5°C~+45°C

TiMOTION’s TL8 series columns are designed with a 3 stage cylindrical appearance and built-in motors. It was designed primarily for use in medical applications. The TL8 provides stable vertical lifting. This makes the engineering design process easier and safer by replacing older style lifting mechanisms that use many moving stages and have pinch points.

General Features

  • Maximum load: 2,000N in push
  • Maximum speed at full load: 19mm/s (with 1,000N in a push condition)
  • Minimum installation dimension: 350mm
  • Stroke: 400mm
  • Dimension of outer tube:Ø124.4mm
  • Certificate: IEC60601-1 compliant
  • Operational temperature range: +5°C~+45°C
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Lifting Columns
Product Number TL8 Series
Product Name Lifting Columns for Ergonomic Medical & Industrial Motion
Maximum Load 450 lbs (204 kg)
Stroke 7.87 to 15.75 inch (200 to 400 mm)
Speed 0.9606 in/sec (1.46 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - G13 - Isotech, Inc.
Specs
Maximum Load 674 lbs (306 kg)
Stroke 39.37 inch (1000 mm)
Speed 2.17 in/sec (3.3 m/min)
View Details
Lifting Columns for Height Adjustable Desk Application - TL9 Series - TiMOTION Technology
Specs
Maximum Load 180 lbs (81.56 kg)
Stroke 25.98 inch (660 mm)
Speed 2.28 in/sec (3.48 m/min)
View Details
Lifting Column - DL5 - LINAK U.S. Inc.
LINAK U.S. Inc.
Specs
Maximum Load 180 lbs (81.56 kg)
Stroke 11.81 to 19.69 inch (300 to 500 mm)
Speed 1.5 in/sec (2.28 m/min)
View Details
Drop Down TV Lift: Up to 55
Specs
Maximum Load 170 lbs (77.1 kg)
Stroke 30 inch (762 mm)
Speed 0.9000 in/sec (1.37 m/min)
View Details