TiMOTION Technology Lifting Columns for Height Adjustable Desk Application TL10 Series

Description
TiMOTION’s TL10 series lifting columns are specifically designed for use in ergonomic desks and work tables. Using multiple TL series lifting columns with compatible TC series Control Boxes and TH/TDH series controls, work surfaces can be controlled quietly and smoothly with synchronous movement. All Ergo Motion TC series control boxes have a less than 0.1W standby power option that reduces power consumption. Our wide range of columns offer customers the solutions they require to satisfy their working environment project requirements. The TL10 has a three stage telescopic outer tube that is designed for a narrow-top, wide-bottom rectangular appearance. General Features Maximum load: 800N in push Maximum speed at full load: 33mm/s (with 800N in a push condition) Minimum installation dimension: 590 / 560 (M) mm Stroke: 650 / 660 (M) Dimension of outer tube (L*W): 80*60mm Three stage outer tube with rectangular appearance With narrow top and wide bottom configuration
Datasheet
Description
TiMOTION’s TL10 series lifting columns are specifically designed for use in ergonomic desks and work tables. Using multiple TL series lifting columns with compatible TC series Control Boxes and TH/TDH series controls, work surfaces can be controlled quietly and smoothly with synchronous movement. All Ergo Motion TC series control boxes have a less than 0.1W standby power option that reduces power consumption. Our wide range of columns offer customers the solutions they require to satisfy their working environment project requirements. The TL10 has a three stage telescopic outer tube that is designed for a narrow-top, wide-bottom rectangular appearance. General Features Maximum load: 800N in push Maximum speed at full load: 33mm/s (with 800N in a push condition) Minimum installation dimension: 590 / 560 (M) mm Stroke: 650 / 660 (M) Dimension of outer tube (L*W): 80*60mm Three stage outer tube with rectangular appearance With narrow top and wide bottom configuration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lifting Columns for Height Adjustable Desk Application - TL10 Series - TiMOTION Technology
New Taipei City, Taiwan
Lifting Columns for Height Adjustable Desk Application
TL10 Series
Lifting Columns for Height Adjustable Desk Application TL10 Series
TiMOTION’s TL10 series lifting columns are specifically designed for use in ergonomic desks and work tables. Using multiple TL series lifting columns with compatible TC series Control Boxes and TH/TDH series controls, work surfaces can be controlled quietly and smoothly with synchronous movement. All Ergo Motion TC series control boxes have a less than 0.1W standby power option that reduces power consumption. Our wide range of columns offer customers the solutions they require to satisfy their working environment project requirements. The TL10 has a three stage telescopic outer tube that is designed for a narrow-top, wide-bottom rectangular appearance. General Features Maximum load: 800N in push Maximum speed at full load: 33mm/s (with 800N in a push condition) Minimum installation dimension: 590 / 560 (M) mm Stroke: 650 / 660 (M) Dimension of outer tube (L*W): 80*60mm Three stage outer tube with rectangular appearance With narrow top and wide bottom configuration

TiMOTION’s TL10 series lifting columns are specifically designed for use in ergonomic desks and work tables. Using multiple TL series lifting columns with compatible TC series Control Boxes and TH/TDH series controls, work surfaces can be controlled quietly and smoothly with synchronous movement. All Ergo Motion TC series control boxes have a less than 0.1W standby power option that reduces power consumption. Our wide range of columns offer customers the solutions they require to satisfy their working environment project requirements. The TL10 has a three stage telescopic outer tube that is designed for a narrow-top, wide-bottom rectangular appearance.

General Features

  • Maximum load: 800N in push
  • Maximum speed at full load: 33mm/s (with 800N in a push condition)
  • Minimum installation dimension: 590 / 560 (M) mm
  • Stroke: 650 / 660 (M)
  • Dimension of outer tube (L*W): 80*60mm
  • Three stage outer tube with rectangular appearance
  • With narrow top and wide bottom configuration
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Lifting Columns
Product Number TL10 Series
Product Name Lifting Columns for Height Adjustable Desk Application
Maximum Load 180 lbs (81.56 kg)
Stroke 25.98 inch (660 mm)
Speed 2.28 in/sec (3.48 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - B13 - Isotech, Inc.
Specs
Maximum Load 2698 lbs (1223 kg)
Stroke 118 inch (3000 mm)
Speed 10.83 in/sec (16.5 m/min)
View Details
Lifting Columns for Height Adjustable Desk Application - TL5 Series - TiMOTION Technology
Specs
Maximum Load 180 lbs (81.56 kg)
Stroke 26.57 inch (675 mm)
Speed 1.42 in/sec (2.16 m/min)
View Details
Telescopic Pillars - TMD Series -  - SKF/North America
Specs
Maximum Load 180 lbs (81.56 kg)
Stroke 27.56 inch (700 mm)
Speed 1.38 in/sec (2.1 m/min)
View Details
Lifting columns - TXG - Ewellix
Specs
Maximum Load 0.0 lbs (0.0 kg)
Stroke 7.87 to 23.62 inch (200 to 600 mm)
Speed 0.6693 in/sec (1.02 m/min)
View Details