TiMOTION Technology Lifting Columns for Height Adjustable Desk Application TL11 Series

Description
TiMOTION’s TL11 series lifting columns are specifically designed for use in ergonomic desks and work tables. Using multiple TL series lifting columns with compatible TC series Control Boxes and TH/TDH series controls, work surfaces can be controlled quietly and smoothly with synchronous movement. All Ergo Motion TC series control boxes have a less than 0.1W standby power option that reduces power consumption. Our wide range of columns offer customers the solutions they require to satisfy their working environment project requirements. The TL11 has a three stage telescopic outer tube that is designed for a wide-top, General Features Maximum load: 800N in push Maximum speed at full load: 33mm/s (with 800N in a push condition) Minimum installation dimension: 590 / 560(M) mm Stroke: 650 / 660(M) mm Dimension of outer tube: ø70mm Three stage outer tube with round appearance With wide top and narrow bottom configuration
Datasheet
Description
TiMOTION’s TL11 series lifting columns are specifically designed for use in ergonomic desks and work tables. Using multiple TL series lifting columns with compatible TC series Control Boxes and TH/TDH series controls, work surfaces can be controlled quietly and smoothly with synchronous movement. All Ergo Motion TC series control boxes have a less than 0.1W standby power option that reduces power consumption. Our wide range of columns offer customers the solutions they require to satisfy their working environment project requirements. The TL11 has a three stage telescopic outer tube that is designed for a wide-top, General Features Maximum load: 800N in push Maximum speed at full load: 33mm/s (with 800N in a push condition) Minimum installation dimension: 590 / 560(M) mm Stroke: 650 / 660(M) mm Dimension of outer tube: ø70mm Three stage outer tube with round appearance With wide top and narrow bottom configuration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lifting Columns for Height Adjustable Desk Application - TL11 Series - TiMOTION Technology
New Taipei City, Taiwan
Lifting Columns for Height Adjustable Desk Application
TL11 Series
Lifting Columns for Height Adjustable Desk Application TL11 Series
TiMOTION’s TL11 series lifting columns are specifically designed for use in ergonomic desks and work tables. Using multiple TL series lifting columns with compatible TC series Control Boxes and TH/TDH series controls, work surfaces can be controlled quietly and smoothly with synchronous movement. All Ergo Motion TC series control boxes have a less than 0.1W standby power option that reduces power consumption. Our wide range of columns offer customers the solutions they require to satisfy their working environment project requirements. The TL11 has a three stage telescopic outer tube that is designed for a wide-top, General Features Maximum load: 800N in push Maximum speed at full load: 33mm/s (with 800N in a push condition) Minimum installation dimension: 590 / 560(M) mm Stroke: 650 / 660(M) mm Dimension of outer tube: ø70mm Three stage outer tube with round appearance With wide top and narrow bottom configuration

TiMOTION’s TL11 series lifting columns are specifically designed for use in ergonomic desks and work tables. Using multiple TL series lifting columns with compatible TC series Control Boxes and TH/TDH series controls, work surfaces can be controlled quietly and smoothly with synchronous movement. All Ergo Motion TC series control boxes have a less than 0.1W standby power option that reduces power consumption. Our wide range of columns offer customers the solutions they require to satisfy their working environment project requirements. The TL11 has a three stage telescopic outer tube that is designed for a wide-top,

General Features

  • Maximum load: 800N in push
  • Maximum speed at full load: 33mm/s (with 800N in a push condition)
  • Minimum installation dimension: 590 / 560(M) mm
  • Stroke: 650 / 660(M) mm
  • Dimension of outer tube: Ø70mm
  • Three stage outer tube with round appearance
  • With wide top and narrow bottom configuration
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Lifting Columns
Product Number TL11 Series
Product Name Lifting Columns for Height Adjustable Desk Application
Maximum Load 180 lbs (81.56 kg)
Stroke 25.98 inch (660 mm)
Speed 2.28 in/sec (3.48 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - E23 - Isotech, Inc.
Specs
Maximum Load 562 lbs (255 kg)
Stroke 27.56 inch (700 mm)
Speed 1.42 in/sec (2.16 m/min)
View Details
Heavy-Duty Lifting Columns for Height Adjustable Workstations - TL18 Series - TiMOTION Technology
Specs
Maximum Load 1012 lbs (459 kg)
Stroke 3.94 to 27.56 inch (100 to 700 mm)
Speed 1.77 in/sec (2.7 m/min)
View Details
Lifting Column - DL14 - LINAK U.S. Inc.
LINAK U.S. Inc.
Specs
Maximum Load 157 lbs (71.37 kg)
Stroke 25.98 inch (660 mm)
Speed 1.5 in/sec (2.28 m/min)
View Details
Motorized TV Lift for 32" - 60" TVs - ty-01 - Progressive Automations
Specs
Stroke 39 inch (991 mm)
Speed 0.9800 in/sec (1.49 m/min)
Retracted Length 31.89 inch (810 mm)
View Details