TiMOTION Technology Heavy-Duty Lifting Columns for Height Adjustable Workstations TL18 Series

Description
TiMOTION’s TL18 series electric lifting columns are designed for industrial applications like electric height adjustable workstations and screen or lifting tables. The TL18 is features an extruded aluminum rectangular appearance. Our high capacity, yet economical, TL18 provides stable vertical lifting. This streamlines the engineering design process and replaces the older style, unsafe lifting mechanisms which have many moving stages and pinch points. General Features Maximum load: 4,500N Maximum dynamic bending moment: 250Nm Maximum static bending moment: 500Nm Maximum speed at full load: 28mm/s (with 500N in a push condition) Minimum installation dimension: stroke+147mm Stroke: 100~700mm Operational temperature range: +5°C~+45°C Options: Hall sensor(s), cable exit from top or bottom side
Datasheet
Description
TiMOTION’s TL18 series electric lifting columns are designed for industrial applications like electric height adjustable workstations and screen or lifting tables. The TL18 is features an extruded aluminum rectangular appearance. Our high capacity, yet economical, TL18 provides stable vertical lifting. This streamlines the engineering design process and replaces the older style, unsafe lifting mechanisms which have many moving stages and pinch points. General Features Maximum load: 4,500N Maximum dynamic bending moment: 250Nm Maximum static bending moment: 500Nm Maximum speed at full load: 28mm/s (with 500N in a push condition) Minimum installation dimension: stroke+147mm Stroke: 100~700mm Operational temperature range: +5°C~+45°C Options: Hall sensor(s), cable exit from top or bottom side
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Lifting Columns for Height Adjustable Workstations - TL18 Series - TiMOTION Technology
New Taipei City, Taiwan
Heavy-Duty Lifting Columns for Height Adjustable Workstations
TL18 Series
Heavy-Duty Lifting Columns for Height Adjustable Workstations TL18 Series
TiMOTION’s TL18 series electric lifting columns are designed for industrial applications like electric height adjustable workstations and screen or lifting tables. The TL18 is features an extruded aluminum rectangular appearance. Our high capacity, yet economical, TL18 provides stable vertical lifting. This streamlines the engineering design process and replaces the older style, unsafe lifting mechanisms which have many moving stages and pinch points. General Features Maximum load: 4,500N Maximum dynamic bending moment: 250Nm Maximum static bending moment: 500Nm Maximum speed at full load: 28mm/s (with 500N in a push condition) Minimum installation dimension: stroke+147mm Stroke: 100~700mm Operational temperature range: +5°C~+45°C Options: Hall sensor(s), cable exit from top or bottom side

TiMOTION’s TL18 series electric lifting columns are designed for industrial applications like electric height adjustable workstations and screen or lifting tables. The TL18 is features an extruded aluminum rectangular appearance.
Our high capacity, yet economical, TL18 provides stable vertical lifting. This streamlines the engineering design process and replaces the older style, unsafe lifting mechanisms which have many moving stages and pinch points.

General Features

  • Maximum load: 4,500N
  • Maximum dynamic bending moment: 250Nm
  • Maximum static bending moment: 500Nm
  • Maximum speed at full load: 28mm/s (with 500N in a push condition)
  • Minimum installation dimension: stroke+147mm
  • Stroke: 100~700mm
  • Operational temperature range: +5°C~+45°C
  • Options: Hall sensor(s), cable exit from top or bottom side
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Lifting Columns
Product Number TL18 Series
Product Name Heavy-Duty Lifting Columns for Height Adjustable Workstations
Maximum Load 1012 lbs (459 kg)
Stroke 3.94 to 27.56 inch (100 to 700 mm)
Speed 1.77 in/sec (2.7 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - X13 - Isotech, Inc.
Specs
Maximum Load 2698 lbs (1223 kg)
Stroke 118 inch (3000 mm)
Speed 10.83 in/sec (16.5 m/min)
View Details
Lifting Columns for Height Adjustable Desk Application - TL13 Series - TiMOTION Technology
Specs
Maximum Load 180 lbs (81.56 kg)
Stroke 19.69 inch (500 mm)
Speed 1.81 in/sec (2.76 m/min)
View Details
Lifting Column - DL11IC - LINAK U.S. Inc.
Specs
Maximum Load 112 lbs (50.98 kg)
Stroke 25.59 inch (650 mm)
Speed 1.5 in/sec (2.28 m/min)
View Details
Table Lift Set (Dual - 3-Step - Stroke Size 32" ) - FLT-07 - Progressive Automations
Specs
Maximum Load 880 lbs (399 kg)
Stroke 32 inch (813 mm)
Speed 0.5000 in/sec (0.7620 m/min)
View Details