Thornton Plastics 7 Dram (.88oz) 7PC

Description
Inside Opening Diameter: 1" Case Count: 100
Description
Inside Opening Diameter: 1" Case Count: 100

Suppliers

Company
Product
Description
Supplier Links
7 Dram (.88oz) - 7PC - Thornton Plastics
Salt Lake City, UT, USA
7 Dram (.88oz)
7PC
7 Dram (.88oz) 7PC
Inside Opening Diameter: 1" Case Count: 100

Inside Opening Diameter: 1"
Case Count: 100

Supplier's Site

Technical Specifications

  Thornton Plastics
Product Category Vials
Product Number 7PC
Product Name 7 Dram (.88oz)
Body Material Clear polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-50 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 18.63 cc (1.14 cubic inches)
View Details
Glass Ampoules and Ampoule Vials -  - Accu-Glass
Specs
Outer Diameter 6 to 7 mm (0.2362 to 0.2756 inches)
View Details
Ampoules -  - Fredericks Company - Televac
Fredericks Company - Televac
Specs
Mouth Type Standard (optional feature); Wide (optional feature)
Connection Type Crimp (optional feature); Snap Seal (optional feature); Snap Ring (optional feature)
Body Material Pyrex, Soda Lime, N51A, Kovar
View Details
4 oz 53mm (120 ml) - 4-53-CPS - Thornton Plastics
Specs
Body Material Clear polystyrene
Finish (#/#) 53mm-400
Volume 118 cc (7.22 cubic inches)
View Details