Thornton Plastics 12 Dram (1.50oz) 12

Description
Inside Opening Diameter: 1- 1/8" Case Count: 530
Description
Inside Opening Diameter: 1- 1/8" Case Count: 530

Suppliers

Company
Product
Description
Supplier Links
12 Dram (1.50oz) - 12 - Thornton Plastics
Salt Lake City, UT, USA
12 Dram (1.50oz)
12
12 Dram (1.50oz) 12
Inside Opening Diameter: 1- 1/8" Case Count: 530

Inside Opening Diameter: 1- 1/8"
Case Count: 530

Supplier's Site
12 Dram (1.50oz) - 12 - Thornton Plastics
Salt Lake City, UT, USA
12 Dram (1.50oz)
12
12 Dram (1.50oz) 12
Inside Opening Diameter: 1- 1/8" Case Count: 530

Inside Opening Diameter: 1- 1/8"
Case Count: 530

Technical Specifications

  Thornton Plastics
Product Category Vials
Product Number 12
Product Name 12 Dram (1.50oz)
Body Material Clear polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-120 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 44.36 cc (2.71 cubic inches)
View Details
2 oz Regular Wall 38mm (60ml) - 2-38-CPS - Thornton Plastics
Specs
Body Material Clear polystyrene
Finish (#/#) 38mm-400
Volume 59.15 cc (3.61 cubic inches)
View Details
Sample Vial - LBSV220C - Membrane Solutions
Membrane Solutions
Specs
Connection Type Crimp
Volume 20 cc (1.22 cubic inches)
View Details
Glass Ampoules and Ampoule Vials -  - Accu-Glass
Specs
Outer Diameter 6 to 7 mm (0.2362 to 0.2756 inches)
View Details