Thornton Plastics 3 Dram (.38oz) 3

Description
Inside Opening Diameter: 10/16 " Case Count: 900
Description
Inside Opening Diameter: 10/16 " Case Count: 900

Suppliers

Company
Product
Description
Supplier Links
3 Dram (.38oz) - 3 - Thornton Plastics
Salt Lake City, UT, USA
3 Dram (.38oz)
3
3 Dram (.38oz) 3
Inside Opening Diameter: 10/16 " Case Count: 900

Inside Opening Diameter: 10/16 "
Case Count: 900

3 Dram (.38oz) - 3 - Thornton Plastics
Salt Lake City, UT, USA
3 Dram (.38oz)
3
3 Dram (.38oz) 3
Inside Opening Diameter: 10/16 " Case Count: 900

Inside Opening Diameter: 10/16 "
Case Count: 900

Supplier's Site

Technical Specifications

  Thornton Plastics
Product Category Vials
Product Number 3
Product Name 3 Dram (.38oz)
Body Material Clear polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-120 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 44.36 cc (2.71 cubic inches)
View Details
Glass Ampoules and Ampoule Vials -  - Accu-Glass
Specs
Outer Diameter 6 to 7 mm (0.2362 to 0.2756 inches)
View Details
Ampoules -  - Fredericks Company - Televac
Fredericks Company - Televac
Specs
Mouth Type Standard (optional feature); Wide (optional feature)
Connection Type Crimp (optional feature); Snap Seal (optional feature); Snap Ring (optional feature)
Body Material Pyrex, Soda Lime, N51A, Kovar
View Details
1 oz Regular Wall 38mm (42ml) - 1-38-CPS - Thornton Plastics
Specs
Body Material Clear polystyrene
Finish (#/#) 38mm-400
Volume 29.57 cc (1.8 cubic inches)
View Details