Restek 2.0 mL, 9 mm Short-Cap Screw-Thread Vials

Description
Fit all 2.0 mL, 12 x 32 mm, crimp-top vial based autosamplers. Shorter screw cap allows the robotic autosampler to function properly. Wider opening prevents syringe problems. Dimensions are effectively identical to the crimp-top vial.
Description
Fit all 2.0 mL, 12 x 32 mm, crimp-top vial based autosamplers. Shorter screw cap allows the robotic autosampler to function properly. Wider opening prevents syringe problems. Dimensions are effectively identical to the crimp-top vial.

Suppliers

Company
Product
Description
Supplier Links
2.0 mL, 9 mm Short-Cap - Screw-Thread Vials - Restek
Bellefonte, PA, USA
2.0 mL, 9 mm Short-Cap
Screw-Thread Vials
2.0 mL, 9 mm Short-Cap Screw-Thread Vials
Fit all 2.0 mL, 12 x 32 mm, crimp-top vial based autosamplers. Shorter screw cap allows the robotic autosampler to function properly. Wider opening prevents syringe problems. Dimensions are effectively identical to the crimp-top vial.
  • Fit all 2.0 mL, 12 x 32 mm, crimp-top vial based autosamplers.
  • Shorter screw cap allows the robotic autosampler to function properly.
  • Wider opening prevents syringe problems.
  • Dimensions are effectively identical to the crimp-top vial.
Supplier's Site

Technical Specifications

  Restek
Product Category Vials
Product Number Screw-Thread Vials
Product Name 2.0 mL, 9 mm Short-Cap
Mouth Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-150 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 55.6 cc (3.39 cubic inches)
View Details
4.0 mL WISP 48 Screw-Thread Step Vials -  - Restek
Specs
Mouth Type Standard
Connection Type Screw
Options Marking Spots
View Details
Cryovial with Extra Long Lip Seal, External Thread - SMT3085A - Parco Scientific Company
Specs
Mouth Type Standard
Volume 5 cc (0.3051 cubic inches)
View Details
Sample Vial - LBSV024A - Membrane Solutions
Membrane Solutions
Specs
Connection Type Crimp
Volume 4 cc (0.2441 cubic inches)
View Details