Thornton Plastics 1 oz 33mm (35ml) 1-33-CPS

Description
Inside Opening Diameter: 1.07 " Case Count: 900
Description
Inside Opening Diameter: 1.07 " Case Count: 900

Suppliers

Company
Product
Description
Supplier Links
1 oz 33mm (35ml) - 1-33-CPS - Thornton Plastics
Salt Lake City, UT, USA
1 oz 33mm (35ml)
1-33-CPS
1 oz 33mm (35ml) 1-33-CPS
Inside Opening Diameter: 1.07 " Case Count: 900

Inside Opening Diameter: 1.07 "
Case Count: 900

Supplier's Site

Technical Specifications

  Thornton Plastics
Product Category Vials
Product Number 1-33-CPS
Product Name 1 oz 33mm (35ml)
Body Material Clear polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-120 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 44.36 cc (2.71 cubic inches)
View Details
Glass Ampoules and Ampoule Vials -  - Accu-Glass
Specs
Outer Diameter 6 to 7 mm (0.2362 to 0.2756 inches)
View Details
Ampoules -  - Fredericks Company - Televac
Fredericks Company - Televac
Specs
Mouth Type Standard (optional feature); Wide (optional feature)
Connection Type Crimp (optional feature); Snap Seal (optional feature); Snap Ring (optional feature)
Body Material Pyrex, Soda Lime, N51A, Kovar
View Details
9 Dram (1.13oz) - 9 Dram (1.13oz) - Thornton Plastics
Specs
Body Material Clear polystyrene
Volume 33.42 cc (2.04 cubic inches)
Dram 9 fl drams
View Details