Thinklogical Video Routers VX640

Description
Routing Video and Peripheral Signals Thinklogical’s exceptionally resilient VX640 router switches virtually any desktop device and supports a variety of different video formats. Unlike traditional routing technology , the VX640 Router is a true non-blocking matrix switch. The VX Router also provides additional flexibility to meet your precise video requirements, being protocol agnostic, the switch supports DVI, SDI, HD-SDI, 3G-SDI Dual-link DVI and Dual-link SDI. The router also supports a variety of peripheral signals such as USB 1.1, USB 2.0, audio, the possibilities are endless. Massive 6.25 Gbps of bandwidth provides pristine signal integrity, allowing for uncompressed video, with no frame dropping. Designed with our user’s needs in mind the router offers a variety of interface options providing all the functions and features essential in mission critical environments. Thinklogical’s advanced fiber optic technology has a proven track record with hundreds of installations worldwide, making the VX Router Series the ideal choice for those who need a scalable, flexible, and secure solution. Compatible with Velocity KVM and Video Extenders from Thinklogical Compatible with SDI Xtreme 3G+ Extenders from Thinklogical 640 fiber ports - In and Out for non-blocking matrix switching Single-mode and multi-mode fiber optic capability Each connection supports 6.25 Gbps with re-clocking input Features: 640 x 640 transceiver fiber ports for non-blocking matrix switching Compatible with Velocitykvm, Velocitydvi, and SDI Xtreme 3G+ extenders from Thinklogical 20 ports scalability for in and out cards, hot swappable Redundant, current sharing power supply modules, hot swappable Each connection is 6.25 Gbps with re-clocking inputs Single-mode, multi-mode and coaxial capability Comprehensive system setup and control provided via Thinklogical’s X4 Configurator software (included) Multicasting and macros supported SNMP control protocol Controllable via LAN or serial connection Single fan tray with annunciator port (for alarms) hot swappable Redundant controller card (optional)
Description
Routing Video and Peripheral Signals Thinklogical’s exceptionally resilient VX640 router switches virtually any desktop device and supports a variety of different video formats. Unlike traditional routing technology , the VX640 Router is a true non-blocking matrix switch. The VX Router also provides additional flexibility to meet your precise video requirements, being protocol agnostic, the switch supports DVI, SDI, HD-SDI, 3G-SDI Dual-link DVI and Dual-link SDI. The router also supports a variety of peripheral signals such as USB 1.1, USB 2.0, audio, the possibilities are endless. Massive 6.25 Gbps of bandwidth provides pristine signal integrity, allowing for uncompressed video, with no frame dropping. Designed with our user’s needs in mind the router offers a variety of interface options providing all the functions and features essential in mission critical environments. Thinklogical’s advanced fiber optic technology has a proven track record with hundreds of installations worldwide, making the VX Router Series the ideal choice for those who need a scalable, flexible, and secure solution. Compatible with Velocity KVM and Video Extenders from Thinklogical Compatible with SDI Xtreme 3G+ Extenders from Thinklogical 640 fiber ports - In and Out for non-blocking matrix switching Single-mode and multi-mode fiber optic capability Each connection supports 6.25 Gbps with re-clocking input Features: 640 x 640 transceiver fiber ports for non-blocking matrix switching Compatible with Velocitykvm, Velocitydvi, and SDI Xtreme 3G+ extenders from Thinklogical 20 ports scalability for in and out cards, hot swappable Redundant, current sharing power supply modules, hot swappable Each connection is 6.25 Gbps with re-clocking inputs Single-mode, multi-mode and coaxial capability Comprehensive system setup and control provided via Thinklogical’s X4 Configurator software (included) Multicasting and macros supported SNMP control protocol Controllable via LAN or serial connection Single fan tray with annunciator port (for alarms) hot swappable Redundant controller card (optional)

Suppliers

Company
Product
Description
Supplier Links
Video Routers - VX640 - Thinklogical
Milford, CT, USA
Video Routers
VX640
Video Routers VX640
Routing Video and Peripheral Signals Thinklogical’s exceptionally resilient VX640 router switches virtually any desktop device and supports a variety of different video formats. Unlike traditional routing technology , the VX640 Router is a true non-blocking matrix switch. The VX Router also provides additional flexibility to meet your precise video requirements, being protocol agnostic, the switch supports DVI, SDI, HD-SDI, 3G-SDI Dual-link DVI and Dual-link SDI. The router also supports a variety of peripheral signals such as USB 1.1, USB 2.0, audio, the possibilities are endless. Massive 6.25 Gbps of bandwidth provides pristine signal integrity, allowing for uncompressed video, with no frame dropping. Designed with our user’s needs in mind the router offers a variety of interface options providing all the functions and features essential in mission critical environments. Thinklogical’s advanced fiber optic technology has a proven track record with hundreds of installations worldwide, making the VX Router Series the ideal choice for those who need a scalable, flexible, and secure solution. Compatible with Velocity KVM and Video Extenders from Thinklogical Compatible with SDI Xtreme 3G+ Extenders from Thinklogical 640 fiber ports - In and Out for non-blocking matrix switching Single-mode and multi-mode fiber optic capability Each connection supports 6.25 Gbps with re-clocking input Features: 640 x 640 transceiver fiber ports for non-blocking matrix switching Compatible with Velocitykvm, Velocitydvi, and SDI Xtreme 3G+ extenders from Thinklogical 20 ports scalability for in and out cards, hot swappable Redundant, current sharing power supply modules, hot swappable Each connection is 6.25 Gbps with re-clocking inputs Single-mode, multi-mode and coaxial capability Comprehensive system setup and control provided via Thinklogical’s X4 Configurator software (included) Multicasting and macros supported SNMP control protocol Controllable via LAN or serial connection Single fan tray with annunciator port (for alarms) hot swappable Redundant controller card (optional)

Routing Video and Peripheral Signals

Thinklogical’s exceptionally resilient VX640 router switches virtually any desktop device and supports a variety of different video formats. Unlike traditional routing technology , the VX640 Router is a true non-blocking matrix switch. The VX Router also provides additional flexibility to meet your precise video requirements, being protocol agnostic, the switch supports DVI, SDI, HD-SDI, 3G-SDI Dual-link DVI and Dual-link SDI. The router also supports a variety of peripheral signals such as USB 1.1, USB 2.0, audio, the possibilities are endless.

Massive 6.25 Gbps of bandwidth provides pristine signal integrity, allowing for uncompressed video, with no frame dropping. Designed with our user’s needs in mind the router offers a variety of interface options providing all the functions and features essential in mission critical environments. Thinklogical’s advanced fiber optic technology has a proven track record with hundreds of installations worldwide, making the VX Router Series the ideal choice for those who need a scalable, flexible, and secure solution.

  • Compatible with Velocity KVM and Video Extenders from Thinklogical
  • Compatible with SDI Xtreme 3G+ Extenders from Thinklogical
  • 640 fiber ports - In and Out for non-blocking matrix switching
  • Single-mode and multi-mode fiber optic capability
  • Each connection supports 6.25 Gbps with re-clocking input

Features:

  • 640 x 640 transceiver fiber ports for non-blocking matrix switching
  • Compatible with Velocitykvm, Velocitydvi, and SDI Xtreme 3G+ extenders from Thinklogical
  • 20 ports scalability for in and out cards, hot swappable
  • Redundant, current sharing power supply modules, hot swappable
  • Each connection is 6.25 Gbps with re-clocking inputs
  • Single-mode, multi-mode and coaxial capability
  • Comprehensive system setup and control provided via Thinklogical’s X4 Configurator software (included)
  • Multicasting and macros supported
  • SNMP control protocol
  • Controllable via LAN or serial connection
  • Single fan tray with annunciator port (for alarms) hot swappable
  • Redundant controller card (optional)
Supplier's Site

Technical Specifications

  Thinklogical
Product Category Video Switchers
Product Number VX640
Product Name Video Routers
Mounting Rack Mount
Inputs 640
Ouputs 640
Unlock Full Specs
to access all available technical data

Similar Products

3-Port HDMI Switch with Remote Control - 4K x 2K @ 60 Hz (F/3xF) - B119-003-UHD - Tripp Lite by Eaton
Specs
Type 115VAC; 230VAC
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
Video Routers - VX160 - Thinklogical
Specs
Features Computer Interface
Mounting Rack Mount
Inputs 160
View Details
Video & RF Switches/Matrix Switching Sys - TX Series - Cytec Corporation
Specs
Features Computer Interface
Mounting Rack Mount
Inputs 128
View Details