Thinklogical SDI/Video Routers HDX576

Description
The Next Generation of Video Routers Excels in Both Price and Performance Thinklogical’s HDX router series is designed for a wide range of video applications and provides the performance, resiliency and versatility required in pre-production, post-production and broadcast operations. The HDX series is fully compliant with SMPTE standards. The HDX 576 and HDX 80 models support SMPTE blackburst and tri-level synchronization. 576 Fiber Ports In and Out for 576 x 576 Non-Blocking Matrix Switching Reference video input for synchronizing switching point is fully compliant to SMPTE “blackburst” and “tri-level” synchronization specifications (RP-168) Each Video Connection Supports 4 Gbps Route NTSC/PAL, SDI, HD-SDI, 3G, Dual link HD-SDI SMPTE 259M, 292M, 372M, 424M, and 425 Level A and B compliant Unique hot pluggable optical (single-mode or multi-mode) or coaxial I/O modules Hot Swappable, 16 Port I/O cards in a passive midplane chassis Redundant, Hot-Swappable, and Current Sharing Power Supply Modules Features: 576 Fiber Ports In and Out for 576 x 576 Non-Blocking Matrix Switching Reference video input for synchronizing switching point is fully compliant to SMPTE “blackburst” and “tri-level” synchronization (RP-168) Each Video Connection Supports 4 Gbps Route NTSC/PAL, SDI, HD-SDI, 3G, Dual link HD-SDI SMPTE 259M, 292M, 372M, 424M and 425 Level A and B compliant Compatible with the Xtreme 3G+ Transmitters and Receivers Controllable via LAN or Serial Connection SNMP Support Multicasting and Macros Supported Control/Administrati on GUI Included Unique hot pluggable optical (single-mode or multi-mode) or coaxial I/O modules Hot Swappable, 16 Port I/O cards in a passive midplane chassis Redundant, Hot-Swappable, and Current Sharing Power Supply Modules Single, Hot-Swappable Fan Tray with Annunciator Port (for alarms) Redundant Controller Card (optional) Four Swappable Switch Cards
Description
The Next Generation of Video Routers Excels in Both Price and Performance Thinklogical’s HDX router series is designed for a wide range of video applications and provides the performance, resiliency and versatility required in pre-production, post-production and broadcast operations. The HDX series is fully compliant with SMPTE standards. The HDX 576 and HDX 80 models support SMPTE blackburst and tri-level synchronization. 576 Fiber Ports In and Out for 576 x 576 Non-Blocking Matrix Switching Reference video input for synchronizing switching point is fully compliant to SMPTE “blackburst” and “tri-level” synchronization specifications (RP-168) Each Video Connection Supports 4 Gbps Route NTSC/PAL, SDI, HD-SDI, 3G, Dual link HD-SDI SMPTE 259M, 292M, 372M, 424M, and 425 Level A and B compliant Unique hot pluggable optical (single-mode or multi-mode) or coaxial I/O modules Hot Swappable, 16 Port I/O cards in a passive midplane chassis Redundant, Hot-Swappable, and Current Sharing Power Supply Modules Features: 576 Fiber Ports In and Out for 576 x 576 Non-Blocking Matrix Switching Reference video input for synchronizing switching point is fully compliant to SMPTE “blackburst” and “tri-level” synchronization (RP-168) Each Video Connection Supports 4 Gbps Route NTSC/PAL, SDI, HD-SDI, 3G, Dual link HD-SDI SMPTE 259M, 292M, 372M, 424M and 425 Level A and B compliant Compatible with the Xtreme 3G+ Transmitters and Receivers Controllable via LAN or Serial Connection SNMP Support Multicasting and Macros Supported Control/Administrati on GUI Included Unique hot pluggable optical (single-mode or multi-mode) or coaxial I/O modules Hot Swappable, 16 Port I/O cards in a passive midplane chassis Redundant, Hot-Swappable, and Current Sharing Power Supply Modules Single, Hot-Swappable Fan Tray with Annunciator Port (for alarms) Redundant Controller Card (optional) Four Swappable Switch Cards

Suppliers

Company
Product
Description
Supplier Links
SDI/Video Routers - HDX576 - Thinklogical
Milford, CT, USA
SDI/Video Routers
HDX576
SDI/Video Routers HDX576
The Next Generation of Video Routers Excels in Both Price and Performance Thinklogical’s HDX router series is designed for a wide range of video applications and provides the performance, resiliency and versatility required in pre-production, post-production and broadcast operations. The HDX series is fully compliant with SMPTE standards. The HDX 576 and HDX 80 models support SMPTE blackburst and tri-level synchronization. 576 Fiber Ports In and Out for 576 x 576 Non-Blocking Matrix Switching Reference video input for synchronizing switching point is fully compliant to SMPTE “blackburst” and “tri-level” synchronization specifications (RP-168) Each Video Connection Supports 4 Gbps Route NTSC/PAL, SDI, HD-SDI, 3G, Dual link HD-SDI SMPTE 259M, 292M, 372M, 424M, and 425 Level A and B compliant Unique hot pluggable optical (single-mode or multi-mode) or coaxial I/O modules Hot Swappable, 16 Port I/O cards in a passive midplane chassis Redundant, Hot-Swappable, and Current Sharing Power Supply Modules Features: 576 Fiber Ports In and Out for 576 x 576 Non-Blocking Matrix Switching Reference video input for synchronizing switching point is fully compliant to SMPTE “blackburst” and “tri-level” synchronization (RP-168) Each Video Connection Supports 4 Gbps Route NTSC/PAL, SDI, HD-SDI, 3G, Dual link HD-SDI SMPTE 259M, 292M, 372M, 424M and 425 Level A and B compliant Compatible with the Xtreme 3G+ Transmitters and Receivers Controllable via LAN or Serial Connection SNMP Support Multicasting and Macros Supported Control/Administrati on GUI Included Unique hot pluggable optical (single-mode or multi-mode) or coaxial I/O modules Hot Swappable, 16 Port I/O cards in a passive midplane chassis Redundant, Hot-Swappable, and Current Sharing Power Supply Modules Single, Hot-Swappable Fan Tray with Annunciator Port (for alarms) Redundant Controller Card (optional) Four Swappable Switch Cards

The Next Generation of Video Routers Excels in Both Price and Performance

Thinklogical’s HDX router series is designed for a wide range of video applications and provides the performance, resiliency and versatility required in pre-production, post-production and broadcast operations. The HDX series is fully compliant with SMPTE standards. The HDX 576 and HDX 80 models support SMPTE blackburst and tri-level synchronization.

  • 576 Fiber Ports In and Out for 576 x 576 Non-Blocking Matrix Switching
  • Reference video input for synchronizing switching point is fully compliant to SMPTE “blackburst” and “tri-level” synchronization specifications (RP-168)
  • Each Video Connection Supports 4 Gbps
  • Route NTSC/PAL, SDI, HD-SDI, 3G, Dual link HD-SDI
  • SMPTE 259M, 292M, 372M, 424M, and 425 Level A and B compliant
  • Unique hot pluggable optical (single-mode or multi-mode) or coaxial I/O modules
  • Hot Swappable, 16 Port I/O cards in a passive midplane chassis
  • Redundant, Hot-Swappable, and Current Sharing
  • Power Supply Modules

Features:

  • 576 Fiber Ports In and Out for 576 x 576 Non-Blocking Matrix Switching
  • Reference video input for synchronizing switching point is fully compliant to SMPTE “blackburst” and “tri-level” synchronization (RP-168)
  • Each Video Connection Supports 4 Gbps
  • Route NTSC/PAL, SDI, HD-SDI, 3G, Dual link HD-SDI
  • SMPTE 259M, 292M, 372M, 424M and 425 Level A and B compliant
  • Compatible with the Xtreme 3G+ Transmitters and Receivers
  • Controllable via LAN or Serial Connection
  • SNMP Support
  • Multicasting and Macros Supported
  • Control/Administration GUI Included
  • Unique hot pluggable optical (single-mode or multi-mode) or coaxial I/O modules
  • Hot Swappable, 16 Port I/O cards in a passive midplane chassis
  • Redundant, Hot-Swappable, and Current Sharing Power Supply Modules
  • Single, Hot-Swappable Fan Tray with Annunciator Port (for alarms)
  • Redundant Controller Card (optional)
  • Four Swappable Switch Cards
Supplier's Site

Technical Specifications

  Thinklogical
Product Category Video Switchers
Product Number HDX576
Product Name SDI/Video Routers
Features Computer Interface
Mounting Rack Mount
Inputs 576
Ouputs 576
Unlock Full Specs
to access all available technical data

Similar Products

4-Port HDMI Switch for Video and Audio, 4K x 2K UHD @ 60 Hz (HDMI F/4xF) with Remote Control - B119-004-UHD - Tripp Lite by Eaton
Specs
Features Audio
Type 115VAC; 230VAC
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Video Routers - VX40 - Thinklogical
Specs
Features Computer Interface
Mounting Rack Mount
Inputs 40
View Details