Thinklogical KVM Routers VX320

Description
Routing Video and Peripheral Signals The VX320 is a high performance modular router and non-blocking matrix switch for complete, end-to-end routing of video and peripheral signals over multi-mode or single-mode fiber optic cable. This highly reliable and resilient router is expandable from 16 x 16 up to 640 x 640. In addition, the switch can also be configured for bi-directional switching and routing of data and video, up to 320 x 320 (non-blocking). This allows for flexible deployment configurations for a variety of computing environments. Routing Video and Peripheral Signals Fiber Optic Non-Blocking Matrix Switch Each Video Connection Supports 6.25 Gbps Configurations include; up to 640 directional switching or up to 320 x 320 duplex ports for bi-directional non-blocking switching Features: 640 Directional Fiber Matrix Switch 320 x 320 Duplex Fiber Ports for Bi-Directional Non-Blocking Matrix Switching Compatible with Velocity KVM and Video Extenders from Thinklogical 16 Ports Scalability for In and Out Cards, Hot Swappable Redundant, Current Sharing Power Supply Modules, Hot Swappable Each Connection is 6.25 Gbps Single-mode and Multi-mode Capability Multicasting and Macros Supported Control/Administrati on GUI Included SNMP Control Protocol Controllable via LAN or Serial Connection Single Fan Tray with Annunciator Port (for alarms) Hot Swappable Redundant Controller Card (optional) Hot Swappable
Datasheet
Description
Routing Video and Peripheral Signals The VX320 is a high performance modular router and non-blocking matrix switch for complete, end-to-end routing of video and peripheral signals over multi-mode or single-mode fiber optic cable. This highly reliable and resilient router is expandable from 16 x 16 up to 640 x 640. In addition, the switch can also be configured for bi-directional switching and routing of data and video, up to 320 x 320 (non-blocking). This allows for flexible deployment configurations for a variety of computing environments. Routing Video and Peripheral Signals Fiber Optic Non-Blocking Matrix Switch Each Video Connection Supports 6.25 Gbps Configurations include; up to 640 directional switching or up to 320 x 320 duplex ports for bi-directional non-blocking switching Features: 640 Directional Fiber Matrix Switch 320 x 320 Duplex Fiber Ports for Bi-Directional Non-Blocking Matrix Switching Compatible with Velocity KVM and Video Extenders from Thinklogical 16 Ports Scalability for In and Out Cards, Hot Swappable Redundant, Current Sharing Power Supply Modules, Hot Swappable Each Connection is 6.25 Gbps Single-mode and Multi-mode Capability Multicasting and Macros Supported Control/Administrati on GUI Included SNMP Control Protocol Controllable via LAN or Serial Connection Single Fan Tray with Annunciator Port (for alarms) Hot Swappable Redundant Controller Card (optional) Hot Swappable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KVM Routers - VX320 - Thinklogical
Milford, CT, USA
KVM Routers
VX320
KVM Routers VX320
Routing Video and Peripheral Signals The VX320 is a high performance modular router and non-blocking matrix switch for complete, end-to-end routing of video and peripheral signals over multi-mode or single-mode fiber optic cable. This highly reliable and resilient router is expandable from 16 x 16 up to 640 x 640. In addition, the switch can also be configured for bi-directional switching and routing of data and video, up to 320 x 320 (non-blocking). This allows for flexible deployment configurations for a variety of computing environments. Routing Video and Peripheral Signals Fiber Optic Non-Blocking Matrix Switch Each Video Connection Supports 6.25 Gbps Configurations include; up to 640 directional switching or up to 320 x 320 duplex ports for bi-directional non-blocking switching Features: 640 Directional Fiber Matrix Switch 320 x 320 Duplex Fiber Ports for Bi-Directional Non-Blocking Matrix Switching Compatible with Velocity KVM and Video Extenders from Thinklogical 16 Ports Scalability for In and Out Cards, Hot Swappable Redundant, Current Sharing Power Supply Modules, Hot Swappable Each Connection is 6.25 Gbps Single-mode and Multi-mode Capability Multicasting and Macros Supported Control/Administrati on GUI Included SNMP Control Protocol Controllable via LAN or Serial Connection Single Fan Tray with Annunciator Port (for alarms) Hot Swappable Redundant Controller Card (optional) Hot Swappable

Routing Video and Peripheral Signals

The VX320 is a high performance modular router and non-blocking matrix switch for complete, end-to-end routing of video and peripheral signals over multi-mode or single-mode fiber optic cable. This highly reliable and resilient router is expandable from 16 x 16 up to 640 x 640. In addition, the switch can also be configured for bi-directional switching and routing of data and video, up to 320 x 320 (non-blocking). This allows for flexible deployment configurations for a variety of computing environments.

  • Routing Video and Peripheral Signals
  • Fiber Optic Non-Blocking Matrix Switch
  • Each Video Connection Supports 6.25 Gbps
  • Configurations include; up to 640 directional switching or up to 320 x 320 duplex ports for bi-directional non-blocking switching

Features:

  • 640 Directional Fiber Matrix Switch
  • 320 x 320 Duplex Fiber Ports for Bi-Directional Non-Blocking Matrix Switching
  • Compatible with Velocity KVM and Video Extenders from Thinklogical
  • 16 Ports Scalability for In and Out Cards, Hot Swappable
  • Redundant, Current Sharing Power Supply Modules, Hot Swappable
  • Each Connection is 6.25 Gbps
  • Single-mode and Multi-mode Capability
  • Multicasting and Macros Supported
  • Control/Administration GUI Included
  • SNMP Control Protocol
  • Controllable via LAN or Serial Connection
  • Single Fan Tray with Annunciator Port (for alarms) Hot Swappable
  • Redundant Controller Card (optional) Hot Swappable
Supplier's Site Datasheet

Technical Specifications

  Thinklogical
Product Category KVM Switches
Product Number VX320
Product Name KVM Routers
Features RackMount
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
KVM Switches - 102633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Computers 4
Features USB Port
Monitor Resolution 4096 x 2160 pixel
View Details
KVM Routers - VX160 - Thinklogical
Specs
Features RackMount
Operating Temperature 32 to 122 F (0 to 50 C)
View Details