Thinklogical KVM Routers VX160

Description
Routing Video and Peripheral Signals The VX160 is a high performance modular router and non-blocking matrix switch for complete, end-to-end routing of video and peripheral signals over multi-mode or single-mode fiber optic cable. This highly reliable and resilient router is expandable from 20 x 20 up to 320 x 320. In addition, the switch can also be configured for bi-directional switching and routing of data and video, up to 160 x 160 (non-blocking). This allows for flexible deployment configurations for a variety of computing environments. Compatible with Velocity KVM and Video Extenders from Thinklogical. Fiber Optic Non-Blocking Matrix Switch Each Video Connection Supports 6.25 Gbps Configurations include; up to 320 directional switching or up to 160 x 160 duplex ports for bi-directional non-blocking switching Features: 320 Directional Fiber Matrix Switch Configurations include; up to 320 directional switching or up to 160 x 160 duplex ports for bi-directional non-blocking switching Each Connection is 6.25 Gbps Redundant, Current Sharing Power Supply Modules, Hot Swappable Single-mode and Multi-mode Capability Compatible with Velocity KVM and Video Extenders from Thinklogical Redundant Controller Card (optional) Control/Administrati on X4 Configurator GUI Included Multicasting and Macros Supported SNMP Control Protocol Controllable via LAN or Serial Connection Single Fan Tray with Annunciator Port (for Alarms), Hot Swappable Protocol Agnostic 20 Port Scalability for In and Out Cards, Hot Swappable
Datasheet
Description
Routing Video and Peripheral Signals The VX160 is a high performance modular router and non-blocking matrix switch for complete, end-to-end routing of video and peripheral signals over multi-mode or single-mode fiber optic cable. This highly reliable and resilient router is expandable from 20 x 20 up to 320 x 320. In addition, the switch can also be configured for bi-directional switching and routing of data and video, up to 160 x 160 (non-blocking). This allows for flexible deployment configurations for a variety of computing environments. Compatible with Velocity KVM and Video Extenders from Thinklogical. Fiber Optic Non-Blocking Matrix Switch Each Video Connection Supports 6.25 Gbps Configurations include; up to 320 directional switching or up to 160 x 160 duplex ports for bi-directional non-blocking switching Features: 320 Directional Fiber Matrix Switch Configurations include; up to 320 directional switching or up to 160 x 160 duplex ports for bi-directional non-blocking switching Each Connection is 6.25 Gbps Redundant, Current Sharing Power Supply Modules, Hot Swappable Single-mode and Multi-mode Capability Compatible with Velocity KVM and Video Extenders from Thinklogical Redundant Controller Card (optional) Control/Administrati on X4 Configurator GUI Included Multicasting and Macros Supported SNMP Control Protocol Controllable via LAN or Serial Connection Single Fan Tray with Annunciator Port (for Alarms), Hot Swappable Protocol Agnostic 20 Port Scalability for In and Out Cards, Hot Swappable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KVM Routers - VX160 - Thinklogical
Milford, CT, USA
KVM Routers
VX160
KVM Routers VX160
Routing Video and Peripheral Signals The VX160 is a high performance modular router and non-blocking matrix switch for complete, end-to-end routing of video and peripheral signals over multi-mode or single-mode fiber optic cable. This highly reliable and resilient router is expandable from 20 x 20 up to 320 x 320. In addition, the switch can also be configured for bi-directional switching and routing of data and video, up to 160 x 160 (non-blocking). This allows for flexible deployment configurations for a variety of computing environments. Compatible with Velocity KVM and Video Extenders from Thinklogical. Fiber Optic Non-Blocking Matrix Switch Each Video Connection Supports 6.25 Gbps Configurations include; up to 320 directional switching or up to 160 x 160 duplex ports for bi-directional non-blocking switching Features: 320 Directional Fiber Matrix Switch Configurations include; up to 320 directional switching or up to 160 x 160 duplex ports for bi-directional non-blocking switching Each Connection is 6.25 Gbps Redundant, Current Sharing Power Supply Modules, Hot Swappable Single-mode and Multi-mode Capability Compatible with Velocity KVM and Video Extenders from Thinklogical Redundant Controller Card (optional) Control/Administrati on X4 Configurator GUI Included Multicasting and Macros Supported SNMP Control Protocol Controllable via LAN or Serial Connection Single Fan Tray with Annunciator Port (for Alarms), Hot Swappable Protocol Agnostic 20 Port Scalability for In and Out Cards, Hot Swappable

Routing Video and Peripheral Signals

The VX160 is a high performance modular router and non-blocking matrix switch for complete, end-to-end routing of video and peripheral signals over multi-mode or single-mode fiber optic cable. This highly reliable and resilient router is expandable from 20 x 20 up to 320 x 320. In addition, the switch can also be configured for bi-directional switching and routing of data and video, up to 160 x 160 (non-blocking). This allows for flexible deployment configurations for a variety of computing environments. Compatible with Velocity KVM and Video Extenders from Thinklogical.

  • Fiber Optic Non-Blocking Matrix Switch
  • Each Video Connection Supports 6.25 Gbps
  • Configurations include; up to 320 directional switching or up to 160 x 160 duplex ports for bi-directional non-blocking switching

Features:

  • 320 Directional Fiber Matrix Switch
  • Configurations include; up to 320 directional switching or up to 160 x 160 duplex ports for bi-directional non-blocking switching
  • Each Connection is 6.25 Gbps
  • Redundant, Current Sharing Power Supply Modules,
  • Hot Swappable Single-mode and Multi-mode Capability
  • Compatible with Velocity KVM and Video Extenders from Thinklogical
  • Redundant Controller Card (optional)
  • Control/Administration X4 Configurator GUI Included
  • Multicasting and Macros Supported
  • SNMP Control Protocol
  • Controllable via LAN or Serial Connection
  • Single Fan Tray with Annunciator Port (for Alarms), Hot Swappable
  • Protocol Agnostic
  • 20 Port Scalability for In and Out Cards, Hot Swappable
Supplier's Site Datasheet

Technical Specifications

  Thinklogical
Product Category KVM Switches
Product Number VX160
Product Name KVM Routers
Features RackMount
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
2-Port USB KVM Switch - TK-217i  (Version v1.0R) - TRENDnet Inc.
Specs
Number of Computers 2
Platform PC
View Details
KVM Switches - OriginKVM 3125 - Thinklogical
Specs
Number of Computers 3
Number of Users 1
Platform PC; Unix/Linux; Open VMS
View Details